EN
  • EN
  • DE

XC4085XLA-09BG352C

Part No XC4085XLA-09BG352C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412737-XC4085XLA-09BG352C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4085XLA-09BG352C CAD Model

Description

The XC4085XLA-09BG352C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC4000XLA family. These FPGAs are designed to offer high performance and flexibility for a broad spectrum of digital logic applications. This particular part enables designers to implement custom logic circuits through its configurable architecture, making it suitable for applications such as prototyping, hardware acceleration, and complex system designs. The '-09' signifies the speed grade, while 'BG352C' indicates the package type and temperature range. It comprises configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnects, facilitating the implementation of intricate digital systems on a single chip.

Applications:

  • Prototyping Custom Digital Circuits: Facilitates rapid verification of designs before committing to ASIC production.
  • Hardware Acceleration: Enhances system performance by offloading computationally intensive tasks from CPUs.
  • Networking Equipment: Used in routers, switches, and other network infrastructure components.
  • Image and Video Processing: Suitable for real-time image enhancement, video encoding/decoding, and related tasks.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • Configurable Logic Blocks (CLBs): Serve as the fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Enable the FPGA to interface with external devices and systems.
  • Programmable Interconnect: Provides the routing infrastructure for signals between CLBs and IOBs.
  • Advanced CMOS Technology: Ensures high performance and low power consumption.
  • On-Chip Memory: Offers storage for data and configuration information.
  • Clock Management Circuitry: Supports diverse clocking schemes for synchronous designs.
  • BG352C Package: A Ball Grid Array (BGA) package providing high pin density and improved thermal performance; 'C' typically indicates a commercial temperature range.

Benefits:

  • Flexibility: Empowers designers to implement custom logic tailored to their unique requirements.
  • Reduced Time-to-Market: Accelerates development compared to traditional ASIC design methodologies.
  • Reconfigurability: Allows designers to modify the FPGA's functionality post-deployment.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-efficient solution for prototyping and low-volume production runs.

Additional Details:

The XC4085XLA-09BG352C operates within a specific commercial temperature range, indicated by the 'C' in the part number. The '-09' speed grade reflects its performance capabilities within the XC4000XLA family. The BG352 package ensures a robust and reliable connection to the circuit board, promoting signal integrity and thermal management. For specific details on logic cell count, I/O pin count, and memory capacity, consult the Xilinx XC4000XLA family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess