EN
  • EN
  • DE
  • IT

XC4VFX20-10FFG672IS1

Part No XC4VFX20-10FFG672IS1
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412760-XC4VFX20-10FFG672IS1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4VFX20-10FFG672IS1 CAD Model

Description

The XC4VFX20-10FFG672IS1 is a Virtex-4 FX series Field Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for embedded processing and signal processing applications. It combines a powerful PowerPC processor with advanced FPGA fabric to provide a flexible and high-performance solution for a variety of demanding applications. The 'IS1' likely indicates an industrial temperature range variant.

Applications

  • Aerospace and Defense: Radar systems, electronic warfare, and image processing (especially in harsh environments).
  • Industrial Automation: Machine vision, motor control, and robotics, operating in extreme temperatures.
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment, and powertrain control, designed for automotive temperature ranges.
  • Medical Imaging: Computed tomography (CT), magnetic resonance imaging (MRI), and ultrasound, particularly in portable or ruggedized equipment.
  • Communications: Wireless base stations, network processing, and video conferencing, designed for outdoor deployment.

Features

  • PowerPC Processor: Integrated 405 PowerPC processor core for embedded processing tasks.
  • FPGA Fabric: Advanced FPGA fabric with high-speed logic and routing resources for custom hardware acceleration.
  • DSP Slices: Dedicated DSP slices for high-performance signal processing.
  • Memory Interfaces: Supports various memory interfaces, including DDR2 and QDRII, for high-bandwidth data access.
  • High-Speed I/O: Provides high-speed I/O interfaces, such as Gigabit Ethernet and PCI Express, for connectivity.
  • Advanced Clock Management: Features advanced clock management capabilities for precise timing control.
  • Security Features: Incorporates security features, such as bitstream encryption, to protect against unauthorized access.
  • Package: FFG672 package (672-pin Fine-Pitch Ball Grid Array - lead free).
  • Speed Grade: -10 speed grade indicates the device's performance level.
  • Extended Temperature Range: Operates over a wider temperature range than standard commercial-grade devices.

Benefits

  • High Performance: Combines a PowerPC processor with FPGA fabric for high-performance embedded processing and hardware acceleration.
  • Flexibility: Allows for custom hardware implementation to meet specific application requirements.
  • Integration: Integrates multiple functions into a single device, reducing system size and cost.
  • Real-Time Processing: Enables real-time processing of data with low latency.
  • Power Efficiency: Optimized for power efficiency, making it suitable for battery-powered applications.
  • Security: Provides security features to protect against unauthorized access and tampering.
  • Time-to-Market: Speeds up time-to-market with a flexible and customizable platform.
  • Reliable Operation in Extreme Environments: Ensures reliable operation in harsh environments with extended temperature ranges.

Additional Details

The XC4VFX20-10FFG672IS1 is fabricated using a 90nm process technology. It supports a wide range of industry-standard interfaces and protocols. The industrial temperature range makes this suitable for applications subject to extreme environmental conditions. The 'FFG' indicates a lead-free package.

Note: Refer to the Xilinx documentation for specific technical details, including power consumption, operating temperature range specifications for IS1, and available IP cores.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess