EN
  • EN
  • DE
  • IT

XC7A15T-1FGG484I

Part No XC7A15T-1FGG484I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 250 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 484-BBGA
Manufacturer Xilinx Inc.
Series Artix-7
Package Tray
Number of I/O 250
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BBGA
Case / Package 484-FBGA (23x23)
Family Name XC7A15
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844503-XC7A15T-1FGG484I
Ultra Librarian 3D Model Ultra Librarian XC7A15T-1FGG484I CAD Model

Description

The Xilinx XC7A15T-1FGG484I is an Artix-7 FPGA (Field-Programmable Gate Array). It is designed for low power consumption and high performance, making it suitable for a wide range of applications including industrial automation, consumer electronics, and embedded systems.

Applications

  • Industrial Automation: Motor control, sensor processing, and industrial networking.
  • Consumer Electronics: Image processing, audio processing, and video processing.
  • Embedded Systems: Control systems, data acquisition, and signal processing.
  • Medical Devices: Diagnostic imaging, patient monitoring, and medical instrumentation.
  • Automotive Systems: Driver assistance systems, infotainment, and powertrain control.

Features

  • FPGA Logic: Programmable logic cells for implementing custom digital circuits.
  • Block RAM: On-chip memory blocks for data storage.
  • DSP Slices: Dedicated DSP blocks for high-performance signal processing.
  • Mixed-Mode Clock Manager (MMCM): Flexible clocking resources for system timing.
  • Integrated Analog-to-Digital Converters (ADCs): For interfacing with analog sensors and signals.
  • High-Speed Serial I/O: Supports various high-speed serial protocols such as PCI Express and Gigabit Ethernet.
  • FGG484 Package: 484-pin Fine-Pitch Ball Grid Array (FBGA) package.

Benefits

  • Low Power Consumption: Reduces energy usage and extends battery life.
  • High Performance: Delivers fast and efficient processing.
  • Flexibility: Allows for the implementation of custom hardware functions.
  • Integration: Combines logic, memory, and processing capabilities in a single device.
  • Reduced System Cost: Can reduce system cost by integrating multiple functions into a single device.
  • Time-to-Market: Enables rapid prototyping and development.

Additional Details

The XC7A15T-1FGG484I features 16,640 logic cells, 540 KB of block RAM, and 40 DSP slices. It operates at a core voltage of 1.0V and supports a wide range of I/O standards. The device is typically programmed using Xilinx's Vivado design tools. The -1 speed grade indicates a specific performance level within the Artix-7 family. The I at the end indicates that the device is rated for industrial temperature range (-40°C to +100°C).

You May Also Be Interested in

Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
IC FPGA 100 I/O 225CSBGA
Lowest to $19.5617
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 6900 GATES
Need more? Email Us
Amd
IC FPGA 624 I/O 1517FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Lowest to $1,441.4401
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 208QFP
Need more? Email Us
Amd
FPGA, 224 CLBS, 3500 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4457 $64.8914
4+ $26.6221 $106.4884
6+ $25.7902 $154.7412
9+ $24.9582 $224.6238
11+ $24.1263 $265.3893
14+ $21.6305 $302.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess