EN
  • EN
  • DE

XC95288XL

Part No XC95288XL
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Optimized for high-performance 3.3V systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281965-XC95288XL
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95288XL CAD Model

Description

The XC95288XL is a complex programmable logic device (CPLD) from Xilinx, belonging to the CoolRunner IIXL family. It is a high-performance, low-power device designed for a wide range of applications requiring flexible logic implementation. It provides a large number of macrocells and I/O pins, making it suitable for complex digital designs.

Applications

  • System Glue Logic: Implementing interface logic between different system components.
  • Address Decoding: Decoding memory addresses and generating chip select signals.
  • Peripheral Control: Controlling peripherals such as displays, keyboards, and sensors.
  • State Machines: Implementing complex state machines for control applications.
  • Data Path Logic: Implementing data processing functions such as adders, multipliers, and filters.
  • Power Management: Contributing to power sequencing and control circuits.

Features

  • 288 Macrocells: Provides a large number of programmable logic cells.
  • 64 I/O Pins: Offers a high number of input/output pins for interfacing with external devices.
  • Fast Propagation Delay: Enables high-speed operation.
  • Low Power Consumption: Reduces energy usage in battery-powered applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Advanced Feature Set: Offers a variety of advanced features, such as clock enable, output enable, and global set/reset.

Benefits

  • High Performance: Enables high-speed operation for demanding applications.
  • Flexible Logic Implementation: Allows for easy implementation of complex digital designs.
  • Low Power Consumption: Reduces energy usage in battery-powered applications.
  • Simplified Design Process: Simplifies the design process with easy-to-use design tools.
  • Reduced Component Count: Integrates multiple logic functions into a single device.
  • Improved System Reliability: Enhances overall system stability and reliability.

Additional Details

The XC95288XL is typically available in various package options, including TQFP and VQFP. It is programmed using Xilinx's ISE or Vivado design tools. The device supports JTAG boundary scan for testing and debugging. It is designed to operate over an industrial temperature range. This CPLD is ideal for applications requiring high performance, low power consumption, and flexible logic implementation.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8337 $59.5011
8+ $16.2740 $130.1920
11+ $15.7658 $173.4238
16+ $15.2564 $244.1024
20+ $14.7482 $294.9640
27+ $13.2224 $357.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess