EN
  • EN
  • DE

XC9536XL-7C

Part No XC9536XL-7C
Manufacturer Xilinx Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Xilinx Inc.
Win Source Part Number 735908-XC9536XL-7C
Ultra Librarian 3D Model Ultra Librarian XC9536XL-7C CAD Model

Description

The XC9536XL-7C is a Complex Programmable Logic Device (CPLD) from Xilinx Inc. This device is part of the CoolRunner family, known for its low power consumption and high performance. CPLDs are used to implement custom logic functions and are ideal for applications requiring fast operation and deterministic timing. The XC9536XL-7C offers a combination of programmable logic, routing resources, and I/O capabilities, making it suitable for a wide range of digital designs.

Applications

  • Glue Logic: Used to interface between different components with incompatible logic levels or timing requirements.
  • Address Decoding: Implements address decoding logic for memory and peripheral devices.
  • State Machines: Designs state machines for controlling complex sequences of operations.
  • Peripheral Control: Controls various peripheral devices such as sensors, actuators, and communication interfaces.
  • Security Systems: Employed in security systems for implementing custom encryption and authentication algorithms.

Features

  • 36 Macrocells: Contains 36 macrocells, each consisting of a programmable AND array, a product-term allocator, and a flip-flop.
  • Fast Propagation Delay: Offers a propagation delay of 7.5 ns, enabling high-speed operation.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy updates and modifications.
  • Flexible I/O: Provides flexible I/O options with programmable slew rate and drive strength.
  • Advanced Feature Set: Incorporates advanced features such as clock enable, set/reset, and power-down mode.

Benefits

  • Fast Operation: Enables high-speed operation with its low propagation delay.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Design Flexibility: Offers design flexibility with its programmable logic and routing resources.
  • Easy Updates: Allows for easy updates and modifications through in-system programmability.
  • Reduced Board Space: Reduces board space with its compact package.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.

The XC9536XL-7C CPLD is programmed using hardware description languages (HDLs) such as VHDL or Verilog, and the design is then implemented using Xilinx's development tools. It is typically surface-mounted on a printed circuit board (PCB) and requires careful consideration of power supply decoupling and signal integrity to ensure optimal performance. Its versatility and low power consumption make it a popular choice for a wide range of digital logic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess