EN
  • EN
  • DE

XC9572XLTQ100BMN

Part No XC9572XLTQ100BMN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC9572XL-TQ100BMN Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105752-XC9572XLTQ100BMN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9572XLTQ100BMN CAD Model

Description

The XC9572XLTQ100BMN is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner XPLA3 family. It offers a combination of speed, flexibility, and low power consumption, making it suitable for a wide range of digital logic applications.

Applications:

  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • Glue Logic: Implements interface logic between different components in a system.
  • I/O Port Emulation: Configured to emulate different I/O port functionalities.
  • State Machine Control: Implements complex state machines for controlling various system operations.
  • Peripheral Control: Used for controlling peripherals such as displays, sensors, and actuators.

Features:

  • 72 Macrocells: Provides a substantial amount of programmable logic resources.
  • 1600 Usable Gates: Offers a high gate count for complex logic functions.
  • TQFP-100 Package: Compact package for efficient board space utilization.
  • Low Power Consumption: Operates at low voltage, reducing power consumption.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Advanced System Features: Enhanced capabilities for complex system design.
  • Global Clock Multiplexer: Provides flexible clocking options.

Benefits:

  • High Performance: Delivers fast propagation delays for high-speed operation.
  • Design Flexibility: Offers a wide range of programmable logic resources.
  • Reduced Power Consumption: Enables energy-efficient designs.
  • Simplified Design Process: In-system programmability simplifies design iteration.
  • Cost-Effective Solution: Provides a cost-effective alternative to discrete logic.

Additional Details:

The XC9572XLTQ100BMN operates at 3.3V. It is designed for applications requiring high performance and low power consumption. The in-system programmability feature allows for easy design modifications and updates without removing the device from the board. The device is commonly used in networking, telecommunications, and industrial control systems. The TQFP-100 package allows for easy surface mounting and efficient board space utilization. The global clock multiplexer provides flexibility in clocking the device, allowing for optimal performance in various applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess