EN
  • EN
  • DE

XCV200-4FGG256C

Part No XCV200-4FGG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415839-XCV200-4FGG256C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-4FGG256C CAD Model

Description

The XCV200-4FGG256C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Virtex family. These FPGAs are designed to provide programmable logic solutions for a diverse range of applications, offering a balance between performance and flexibility.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and traffic management.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control systems, and robotic control.
  • Image and Video Processing: Employed in video encoding/decoding, image recognition, and medical imaging systems.
  • Telecommunications Infrastructure: Integrated into base stations, wireless communication systems, and signal processing equipment.
  • Aerospace and Defense Systems: Utilized in radar systems, avionics, and electronic warfare applications.

Features

  • Configurable Logic Blocks (CLBs): Provides a programmable array of logic blocks for implementing custom digital circuits.
  • Block RAM: Features on-chip block RAM for high-speed data storage and retrieval.
  • Distributed RAM: Offers distributed RAM for flexible memory allocation and data buffering.
  • Clock Management: Includes clock management circuitry for precise clock distribution and frequency synthesis.
  • I/O Interfaces: Supports various I/O standards, including LVTTL, LVCMOS, and high-speed serial interfaces.

Benefits

  • Flexibility: Allows for custom hardware implementations, enabling rapid prototyping and product differentiation.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of applications.
  • Reduced Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Reprogrammability: Can be reconfigured to adapt to changing requirements and standards.

Additional Details

The XCV200-4FGG256C's specific designators include:

  • XCV200: Refers to the Virtex family device, indicating approximately 200,000 system gates.
  • -4: Specifies the speed grade of the device, indicating the performance level relative to other parts in the series.
  • FGG256: Denotes the package type, specifically a Fine-pitch Grid Array with 256 pins, which impacts board layout and thermal management.
  • C: Designates the temperature range, which is Commercial (0°C to +85°C).

Key specifications include the core voltage (typically around 2.5V) and number of available user I/Os. Consult the Xilinx documentation for detailed information on power consumption, timing characteristics, and configuration options specific to the XCV200 family.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess