EN
  • EN
  • DE

XC2C32A-6QFG32C

Part No XC2C32A-6QFG32C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 5.5NS 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.5ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
Number of I/O 21
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 090177-XC2C32A-6QFG32C
Family Name XC2C32A
Introduction Date April 24, 2003
ECCN EAR99
Country of Origin Philippines, Republic of Korea, United States of America
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32A-6QFG32C CAD Model

Description

The XC2C32A-6QFG32C integrated circuit is a programmable logic device (PLD) designed and manufactured by Xilinx Inc.

  • Number of I/O Pins: 21
  • Programmable: In-system
  • Number of Gates: 750
  • Number of Macrocells: 32
  • Number of Logic Blocks: 2
  • Voltage Supply: 1.7V to 1.9V
  • Delay Time: 5.5ns
  • Mounting: 32-QFN (5x5) package
  • Applications: signal processing, data communication, and control systems
  • Popularity: Widely used and has a high popularity rating

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4224 $50.5344
15+ $6.9107 $103.6605
23+ $6.6948 $153.9804
31+ $6.4788 $200.8428
40+ $6.2629 $250.5160
54+ $5.6150 $303.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,512 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess