EN
  • EN
  • DE

2RK1000M-4

Part No 2RK1000M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1000V 3KA 2 POLE SMD REEL / Gas Discharge Tube 1000 V 3000A (3kA) ±20% 2 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1000 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361199-2RK1000M-4
Ultra Librarian 3D Model Ultra Librarian 2RK1000M-4 CAD Model

Description

The 2RK1000M-4 is a surface mount gas discharge tube arrester (GDT) from YAGEO.

  • Series: 2R-4
  • Voltage Rating: 1000V
  • Impulse Discharge Current: 3000A (3kA) 8/20µs
  • Number of Poles: 2-Pole
  • Fail Short: No
  • Package: 2-SMD Cylinder Square End
  • Mounting Type: Surface Mount
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Product Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 145V 3KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 600V 5KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2155 $50.6425
570+ $0.1769 $100.8330
880+ $0.1713 $150.7440
1,210+ $0.1658 $200.6180
1,560+ $0.1603 $250.0680
2,090+ $0.1437 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess