EN
  • EN
  • DE

2RM075M-8-S

Part No 2RM075M-8-S
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 10KA 2 POLE SMD / Gas Discharge Tube 75 V 10000A (10kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361238-2RM075M-8-S
Ultra Librarian 3D Model Ultra Librarian 2RM075M-8-S CAD Model

Description

The 1361238-2RM075M-8-S is a surface mount gas discharge tube arrester (GDT) manufactured by YAGEO.

  • Series: 2R-8x6
  • Application: Circuit Protection
  • Voltage DC Spark Over: 75V
  • Impulse Discharge Current: 10,000A (10kA)
  • Tolerance: ±20%
  • Configuration: 2-Pole
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • ECCN: EAR99
  • Ingress Protection: Not Specified

You May Also Be Interested in

EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
EPCOS (TDK)
GDT SPARK GAP FS08HSF1BSMD
Lowest to $0.6191

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2345 $50.4175
520+ $0.1924 $100.0480
805+ $0.1864 $150.0520
1,110+ $0.1804 $200.2440
1,435+ $0.1744 $250.2640
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess