EN
  • EN
  • DE

688801_CL21C101JBANNNC

Part No 688801_CL21C101JBANNNC
Manufacturer Yageo
Catalog OEM Souring
Description CAP CE 100PF 50V C0G/NP0 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469682-688801_CL21C101JBANNNC
Manufacturer Yageo
Ultra Librarian 3D Model Ultra Librarian 688801_CL21C101JBANNNC CAD Model

Description

The 688801_CL21C101JBANNNC is a highly precise ceramic capacitor produced by Yageo, demonstrating the brand's commitment to manufacturing top-tier electronic components. This capacitor has a capacitance of 100pF with a 50V voltage rating, encapsulated within an 0805 package. It is specifically designed to provide reliable and stable performance in a wide range of electronic applications. With a C0G/NP0 dielectric material, it stands out for offering one of the most stable capacitance values across a broad temperature range, from -55°C to +125°C, which is essential for applications requiring high precision and stability, such as timing circuits, resonant circuits, and precision filtering. The 688801_CL21C101JBANNNC is exemplary for use in medical devices, telecommunications equipment, and automotive systems, where component reliability under varied conditions is non-negotiable. Its compact size, combined with exceptional electrical characteristics, empowers engineers and designers to push the boundaries of what's possible in their electronic designs, reinforcing Yageo's position as a preferred brand in the electronic component market.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess