EN
  • EN
  • DE

CA0612KRX7R8BB104

Part No CA0612KRX7R8BB104
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 0.1UF 25V X7R 0612  /  0.1µF Isolated Capacitor 4 Array 25 V X7R 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel (TR)
Capacitance 0.1µF
Tolerance ±10%
Voltage - Rated 25 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Supplier Device Package 0612 (1632 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 13-CA0612KRX7R8BB104TR
Standard Package 4,000
Win Source Part Number 1050983-CA0612KRX7R8BB104
Ultra Librarian 3D Model Ultra Librarian CA0612KRX7R8BB104 CAD Model

Description

The 1050983-CA0612KRX7R8BB104 is a ceramic capacitor network that belongs to the CA series of electronic components.

  • Package: Tape and reel
  • Standard Package: 4,000
  • Height: 0.035 inches
  • Capacitance: 0.1μF
  • Voltage Rating: 25V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Circuit: Isolated
  • Package/Case: 1206 (3216 Metric)
  • Supplier Device Package: 0612 (1632 Metric)
  • Dimension: 0.126 inches L x 0.063 inches W (3.20mm x 1.60mm)
  • REACH: REACH unaffected
  • HTSUS: 8532.24.0020
  • Manufacturer: YAGEO

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
CAP ARRAY 330PF 50V NP0 1206
Lowest to $0.0979
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.5518
TDK Corporation
CAP ARRAY 10000PF 50V JB 0805
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess