EN
  • EN
  • DE

RH035050PT-A8

Part No RH035050PT-A8
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 294411-RH035050PT-A8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH035050PT-A8 CAD Model

Description

The RH035050PT-A8 is a thick film chip resistor manufactured by Yageo. This surface-mount resistor is designed for applications requiring high power handling and excellent stability. Thick film resistors are commonly used in various electronic circuits for current sensing, voltage division, and load applications.

Applications

  • Power Supplies: Used as current-sensing resistors, bleeder resistors, or voltage dividers in AC-DC and DC-DC power supplies.
  • Automotive Electronics: Integrated into ECUs, ABS, and other automotive control modules requiring robust and reliable resistors.
  • Motor Drives: Employed in motor control circuits for current limiting and sensing purposes.
  • LED Lighting: Used as current-limiting resistors in high-power LED lighting applications.
  • Industrial Equipment: Found in industrial automation systems, process control equipment, and power distribution units.

Features

  • High Power Rating: Designed to dissipate significant power, ensuring reliable operation in demanding applications.
  • Excellent Stability: Offers stable resistance values over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Facilitates efficient and automated assembly on printed circuit boards (PCBs).
  • Compact Size: Suitable for applications with limited board space.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Provides consistent and stable performance in high-power applications.
  • Efficient Heat Dissipation: Capable of effectively dissipating heat, preventing overheating and ensuring long-term reliability.
  • Cost-Effective Solution: Offers a cost-efficient alternative to wirewound resistors in many applications.
  • Easy Assembly: Simplifies the manufacturing process due to its surface-mount design.
  • Environmental Compliance: Meets environmental regulations, promoting sustainable manufacturing practices.

Additional Details

To ensure proper application and performance, it is essential to consult the official Yageo datasheet for the RH035050PT-A8. The datasheet provides detailed specifications, including resistance value, tolerance, power rating, temperature coefficient of resistance (TCR), operating temperature range, and packaging information. The A8 suffix may denote specific packaging or testing characteristics. It’s crucial to verify these details against your application requirements.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3939 $59.3329
27+ $4.4260 $119.5020
41+ $4.2874 $175.7834
56+ $4.1488 $232.3328
72+ $4.0113 $288.8136
97+ $3.5955 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess