EN
  • EN
  • DE

SBK321611T-800Y-S

Part No SBK321611T-800Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 313848-SBK321611T-800Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBK321611T-800Y-S CAD Model

Description

The SBK321611T-800Y-S is a high-frequency wound chip inductor manufactured by Yageo. It is engineered to provide a specific inductance value, essential for various applications in electronic circuits, including filtering, tuning, and impedance matching. Its compact design and surface mount compatibility make it well-suited for use in modern, miniaturized electronic devices.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless LAN (WLAN) systems
  • RF transceivers
  • Bluetooth modules
  • GPS receivers

Features

  • Small Size: 3.2 x 1.6 x 1.1 mm dimensions, optimized for space-constrained applications.
  • High Q Value: Ensures efficient energy storage and minimal signal loss at high frequencies.
  • Precise Inductance: 80nH inductance value, allowing for accurate circuit tuning.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance in high-frequency circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion in high-frequency applications.
  • Optimized Circuit Performance: The precise inductance value contributes to accurate circuit tuning and impedance matching.
  • Reduced Power Consumption: The high Q value minimizes energy loss, increasing overall efficiency.
  • Space-Efficient Design: Its compact size enables denser component placement on circuit boards.
  • Reliable Operation: Stable electrical characteristics ensure consistent performance under various operating conditions.

Additional Details

The SBK321611T-800Y-S features an inductance value of 80nH. The 'Y' in the part number typically indicates the tolerance of the inductance, while '-S' may denote a specific packaging or material characteristic. This inductor is usually constructed with a ceramic core and wound with high-quality wire. It is designed for surface mount applications, providing ease of integration into automated assembly lines. The operating temperature range is generally from -40°C to +85°C. To ensure proper application and prevent component failure, refer to the official datasheet for detailed specifications such as DC resistance (DCR) and rated current. Typical applications include RF filtering, impedance matching networks, and resonance circuits used in high-frequency systems.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess