EN
  • EN
  • DE

YC324-FK-07100RL

Part No YC324-FK-07100RL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 100 OHM 2012 / 100 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr YAGEO
Series YC324
Package Tape & Reel (TR)
Circuit Type Isolated
Resistance (Ohms) 100
Tolerance ±1%
Number of Resistors 4
Number of Pins 8
Power Per Element 125mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications DDRAM, SDRAM
Mounting SMD (SMT)
Package / Case 2012, Convex, Long Side Terminals
Dimension 0.200" L x 0.126" W (5.08mm x 3.20mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 4,000
Win Source Part Number 1106041-YC324-FK-07100RL
Ultra Librarian 3D Model Ultra Librarian YC324-FK-07100RL CAD Model

Description

The YC324-FK-07100RL is a resistor network that belongs to the YC324 series.

  • Series: YC324
  • Packaging: Tape and Reel
  • Height: 0.028 inches
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance: 100 ohms
  • Circuit Type: Isolated
  • Number of Resistors: 4
  • Pins: 8
  • Power per Element: 125mW
  • Package/Case: 2012, Convex, Long Side Terminals

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 8 RES 1K OHM 2506
Need more? Email Us
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Panasonic
EXB-38V331JV Panasonic Resistor Networks & Arrays 330 OHM 5% datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292
Panasonic
RES ARRAY 4 RES 8.2 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0688 $50.2240
1,770+ $0.0565 $100.0050
2,745+ $0.0547 $150.1515
3,775+ $0.0530 $200.0750
4,885+ $0.0512 $250.1120
6,540+ $0.0459 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess