EN
  • EN
  • DE

OP179GRT-REEL

Part No OP179GRT-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Gp R-r I/o 12V 5-PIN SOT-23 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 56 dB
Gain Bandwidth Product 5 MHz
Input Bias Current 300 nA
Input Offset Voltage (Vos) 5 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 5
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 70 dB
RoHS Non-Compliant
Slew Rate 3 V/µs
Voltage Gain 86.02 dB
Win Source Part Number 1020140-OP179GRT-REEL
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP179GRT-REEL CAD Model

Description

Product Overview: OP179GRT-REEL

The OP179GRT-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is provided in a tape and reel packaging format, which is ideal for automated assembly processes, ensuring efficient handling and manufacturing throughput.

Key Features

  • Low Offset Voltage: The OP179GRT-REEL boasts an ultra-low input offset voltage, which makes it suitable for applications requiring high accuracy and stability.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for sensitive signal conditioning applications and high-fidelity audio processing.
  • High Speed: The device offers a fast settling time, allowing it to be used in high-speed data acquisition systems and fast control loops.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies the power supply design and is beneficial for battery-powered devices.
  • Rail-to-Rail Output: The OP179GRT-REEL can swing its output voltage to both supply rails, maximizing the dynamic range in applications such as ADC drivers and buffer amplifiers.

Applications

The versatility of the OP179GRT-REEL allows it to be used in a wide array of applications, including but not limited to:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Medical devices
  • Professional audio equipment
  • Automotive control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the OP179GRT-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in the most demanding environments. The tape and reel packaging also facilitates a secure supply chain process, from manufacturing to final assembly.

Technical Specifications

Parameter Value
Package/Case SOT-23
Number of Channels 1
Supply Voltage 2.7 V to 5.5 V
Operating Temperature Range -40°C to +125°C

For more detailed information about the OP179GRT-REEL, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess