EN
  • EN
  • DE

YDA160-PZE2

Part No YDA160-PZE2
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411406-YDA160-PZE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA160-PZE2 CAD Model

Description

The Yamaha YDA160-PZE2 is a digital audio power amplifier IC designed for a variety of audio applications, particularly those requiring efficient power usage and compact integration. It provides a solution for amplifying audio signals with minimal distortion and high fidelity.

Applications:

  • Portable Audio Devices: Ideal for use in portable speakers, headphones, and other battery-powered audio devices due to its low power consumption.
  • Automotive Audio Systems: Can be integrated into car audio systems to provide clear and powerful audio output.
  • Home Theater Systems: Suitable for use in home theater receivers and amplifiers to enhance audio quality.
  • Consumer Electronics: Used in various consumer electronics products, such as televisions and soundbars, to improve audio performance.
  • Musical Instruments: Can be found in electronic musical instruments like keyboards and synthesizers to amplify audio signals.

Features:

  • High Efficiency: Designed for efficient power usage, minimizing heat dissipation and maximizing battery life in portable applications.
  • Low Distortion: Provides clean and high-fidelity audio output with minimal noise and distortion.
  • Integrated Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation and prevent damage to the amplifier and connected devices.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • Multiple Input Options: Supports various audio input configurations, offering flexibility in system design.

Benefits:

  • Improved Audio Quality: Delivers clear and powerful audio reproduction.
  • Enhanced System Reliability: Integrated protection features ensure stable and reliable operation.
  • Reduced Power Consumption: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Compact size and integrated features simplify system design and reduce component count.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Technical Specifications:

Specific technical specifications such as output power, voltage requirements, and distortion levels may vary depending on the specific implementation and configuration. Refer to the official Yamaha datasheet for detailed specifications.

The YDA160-PZE2 is a versatile and reliable digital audio power amplifier suitable for various audio applications requiring high efficiency, compact size, and integrated protection features. Its robust design and excellent audio performance make it a popular choice among audio system designers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,215 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess