EN
  • EN
  • DE

GBL610-B1-0000

Part No GBL610-B1-0000
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Bridge Rectifiers
Description RECT BRIDGE 1000V 6A 2KBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Bridge Rectifier 1 kV
Manufacturer Yangzhou yangjie electronic co., ltd
Package Tube
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Quantity per package 1320
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850593-GBL610-B1-0000
Ultra Librarian 3D Model Ultra Librarian GBL610-B1-0000 CAD Model

Description

The GBL610-B1-0000 is a single-phase bridge rectifier manufactured by Yangzhou Yangjie Electronic Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC) and is commonly used in various power supply applications.

Applications:

  • Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Found in AC-DC adapters for charging mobile phones, laptops, and other portable devices.
  • LED Lighting: Used in LED drivers to provide a stable DC voltage for LEDs.
  • Household Appliances: Employed in appliances such as washing machines, refrigerators, and microwave ovens to power electronic control circuits.
  • Industrial Equipment: Used in industrial power supplies for powering sensors, controllers, and other electronic components.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, protecting the rectifier from damage during startup.
  • High Forward Surge Current: Can handle high forward surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss due to the forward voltage drop across the rectifier.
  • High Reliability: Offers high reliability in demanding applications.
  • Compact Size: Typically available in a compact package for easy integration into various designs.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient AC-DC conversion, minimizing power loss.
  • Protection Against Surges: Protects against voltage surges, improving the reliability of the connected circuits.
  • Stable DC Output: Provides a stable DC output voltage, ensuring consistent performance of the connected devices.
  • Easy Integration: Simple to integrate into various power supply designs due to its compact size and standard pinout.
  • Long Lifespan: Offers a long lifespan, reducing the need for frequent replacements.

Additional Details:

The GBL610-B1-0000 is typically housed in a GBL package. Its specifications include a maximum repetitive peak reverse voltage (e.g., 600V or 1000V), a maximum average forward rectified current (e.g., 6A), and a maximum surge current (e.g., 150A). The operating temperature range is generally from -55°C to +150°C. This rectifier is designed to meet industry standards for safety and performance.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3855 $61.3970
33+ $3.5978 $118.7274
50+ $3.4858 $174.2900
69+ $3.3738 $232.7922
89+ $3.2606 $290.1934
119+ $2.9233 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess