EN
  • EN
  • DE

MT8963ASB

Part No MT8963ASB
Manufacturer Zarlink
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zarlink
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832118-MT8963ASB
Ultra Librarian 3D Model Ultra Librarian MT8963ASB CAD Model

Description

The MT8963ASB is a monolithic integrated circuit designed for subscriber network interface applications. It typically handles line powering, signaling, and codec functions, bridging the gap between a digital communication system and an analog subscriber line.

Applications

  • Digital Telephone Sets
  • Voice over IP (VoIP) Adapters
  • Private Branch Exchange (PBX) Systems
  • Central Office Line Cards
  • Integrated Access Devices (IADs)

Features

  • Line Powering: Provides regulated power to the connected telephone device.
  • Signaling Support: Handles various signaling protocols used in telephone networks.
  • Codec Functionality: Integrated A-law/μ-law codec for voice digitization and compression.
  • Loop Supervision: Monitors the loop current to detect on-hook/off-hook conditions.
  • Battery Feed: Supports battery feed operation during power failures.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, simplifying system design.
  • Reduced Component Count: Lowers the overall component count and cost.
  • Improved Reliability: Enhanced reliability due to fewer discrete components.
  • Compact Solution: Enables compact and space-saving designs.
  • Enhanced Performance: Optimizes performance for voice communication applications.

Additional Details

The MT8963ASB is often used in conjunction with a microcontroller to implement a complete telephone interface solution. It supports various line signaling protocols, including loop start, ground start, and E&M signaling. The integrated codec converts analog voice signals into digital format for transmission over digital networks. The device operates from a single power supply and includes built-in protection circuits to prevent damage from overvoltage and overcurrent conditions. Specific details regarding operating voltage, power dissipation, and interface protocols are available in the MT8963ASB datasheet. This datasheet provides crucial information for designers integrating the device into their communication systems. The device is designed to operate under a range of environmental conditions, typically specified in its datasheet.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess