EN
  • EN
  • DE

ZL40121

Part No ZL40121
Manufacturer Zarlink
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power,Current Feedback Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zarlink
Win Source Part Number 1282930-ZL40121
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL40121 CAD Model

Description

The ZL40121 is a high-performance clock fanout buffer designed for demanding timing applications. It is designed to distribute high-frequency clock signals with minimal skew and jitter. The device features low additive jitter performance, making it suitable for applications requiring stringent timing accuracy. The ZL40121 is available in various output configurations, providing flexibility for different system architectures.

Applications

  • High-speed data communication systems: Used in Ethernet switches, routers, and optical transport networks for clock distribution.
  • Server and storage systems: Employed in servers, storage arrays, and data centers to provide accurate timing signals for data processing and storage.
  • Test and measurement equipment: Integrated into signal generators, oscilloscopes, and logic analyzers for generating and distributing high-frequency clock signals.
  • Broadcast video equipment: Used in video switchers, routers, and encoders for distributing clock signals in broadcast environments.
  • Medical imaging equipment: Incorporated into medical imaging systems for precise timing and synchronization.

Features

  • Low additive jitter: Minimizes jitter degradation, ensuring high signal integrity.
  • High fanout: Provides multiple clock outputs for distributing signals to various destinations.
  • Low skew: Ensures minimal timing differences between clock outputs.
  • Wide frequency range: Supports a broad range of clock frequencies.
  • Differential or single-ended outputs: Offers flexibility for different system architectures.

Benefits

  • Improved system performance: Enhances data throughput and reduces bit error rates due to low jitter and skew.
  • Enhanced signal integrity: Provides clean and stable clock signals, minimizing signal degradation.
  • Simplified system design: Reduces the need for external clock distribution circuitry.
  • Increased system reliability: Minimizes timing errors and improves overall system stability.
  • Flexibility in clock distribution: Offers a variety of output configurations to accommodate different system needs.

Additional Details

The ZL40121 operates from a supply voltage of 2.5V to 3.3V. It supports clock frequencies up to 1 GHz, depending on the output configuration. The device is available in various packages, including QFN and TSSOP. It is also RoHS compliant.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess