EN
  • EN
  • DE

FZT948

Part No FZT948
Manufacturer Zetex Semiconductors
Description PNP SILICON PLANAR HIGH CURRENT (HIGH PERFORMANCE) TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1176332-FZT948
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FZT948 CAD Model

Description

The FZT948 is a high voltage PNP transistor from Zetex Semiconductors (now Diodes Incorporated). It is designed for use in applications requiring high voltage switching and amplification.

Applications

  • High voltage switching
  • Linear amplification
  • Electronic lighting ballasts
  • Off-line converters
  • Power supplies

Features

  • High voltage PNP transistor
  • Voltage rating: -400V VCEO
  • Continuous collector current: -500mA
  • High gain
  • Low saturation voltage
  • SOT-223 package
  • RoHS compliant

Benefits

  • High voltage capability enables use in demanding applications.
  • High gain allows for efficient amplification of signals.
  • Low saturation voltage reduces power dissipation.
  • Compact SOT-223 package saves board space.
  • Reliable performance ensures consistent operation.

Additional Details

The FZT948 is a high voltage PNP transistor designed for a variety of applications. Its high voltage rating makes it suitable for use in off-line converters and electronic lighting ballasts. The transistor's high gain and low saturation voltage ensure efficient operation. The SOT-223 package provides good thermal performance and allows for automated assembly.

The FZT948 is designed to operate at temperatures ranging from -55°C to +150°C. The transistor is available in tape and reel packaging for automated assembly. It is also RoHS compliant, ensuring environmental friendliness.

The FZT948's high voltage capability and efficient performance make it an excellent choice for a variety of applications. Its robust design and compact package ensure reliable operation in demanding environments. The transistor is easy to use and integrates well into existing circuits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,864 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess