EN
  • EN
  • DE

ZUMT619TC

Part No ZUMT619TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0612+
Reference case SOT23
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com
Win Source Part Number 758209-ZUMT619TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZUMT619TC CAD Model

Description

The ZUMT619TC is a high-voltage NPN transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This transistor is designed for high-voltage switching and amplification applications. It offers a high breakdown voltage and good current gain, making it suitable for various circuits requiring a reliable and robust high-voltage transistor.

Applications:

  • High-Voltage Switching: Used in switching circuits for controlling high-voltage loads.
  • Amplification: Employed in amplifier circuits for amplifying high-voltage signals.
  • Lighting Circuits: Found in lighting circuits for driving fluorescent lamps and LEDs.
  • Power Supplies: Used in power supplies for voltage regulation and switching.
  • Automotive Applications: Integrated into automotive electronic systems.

Features:

  • High Breakdown Voltage: Offers a high collector-emitter breakdown voltage (VCEO).
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Minimizes power dissipation.
  • Small Package: Available in a compact SOT-23 package.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved System Performance: High breakdown voltage enables use in high-voltage applications.
  • Enhanced Efficiency: Low saturation voltage reduces power dissipation.
  • Simplified Design: Easy to use and integrate into circuits.
  • Reduced Board Space: Small package minimizes the footprint on the printed circuit board.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications:

The ZUMT619TC has a collector-emitter breakdown voltage (VCEO) of 300V. The collector current (IC) is rated for a maximum of 500mA. The DC current gain (hFE) is typically between 40 and 80 at IC = 100mA. The saturation voltage (VCE(sat)) is typically 0.25V at IC = 100mA. The transition frequency (fT) is around 50 MHz. It operates over a temperature range of -55°C to +150°C.

The package is a standard SOT-23 surface mount package. Care should be taken during soldering to avoid overheating the device. It is a lead-free component compliant with RoHS standards.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,328 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess