EN
  • EN
  • DE

DMP2130L

Part No DMP2130L
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1168246-DMP2130L
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2130L CAD Model

Description

The DMP2130L is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by ZP Semiconductor. MOSFETs are widely used in electronic circuits for switching and amplification due to their high input impedance and fast switching speeds. The DMP2130L is designed for low voltage, low on-resistance applications, making it suitable for power management and load switching in portable devices and other battery-powered systems.

Applications

  • Load Switching: Used to switch power to various loads in electronic devices, such as LEDs, motors, and other circuits.
  • Power Management: Employed in power management circuits to regulate voltage and current in portable devices.
  • Battery Management Systems: Utilized in battery management systems to control charging and discharging of batteries.
  • DC-DC Converters: Found in DC-DC converters to efficiently convert voltage levels.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power switching and management.

Features

  • P-Channel MOSFET: Allows for easy implementation in low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in switching applications.
  • Low Threshold Voltage (VGS(th)): Enables operation with low voltage gate drive signals.
  • Fast Switching Speed: Allows for efficient high-frequency switching.
  • Small Footprint: Available in compact surface-mount packages for space-saving designs.

Benefits

  • Efficient Switching: Reduces power loss and improves overall system efficiency.
  • Simple Implementation: Simplifies circuit design and reduces component count.
  • Extended Battery Life: Helps extend battery life in portable devices due to low power consumption.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Reliable Performance: Provides reliable and consistent performance in various operating conditions.

Additional Details

The DMP2130L typically has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of around -2.9A. The gate-source voltage (VGS) is typically rated at ±12V. It is available in various surface mount packages such as SOT-23. Key electrical characteristics include its low on-resistance, typically in the range of tens of milliohms, which minimizes conduction losses. It is commonly used with microcontrollers, where a low gate threshold voltage is important for direct drive capability. As an end-of-life product, it may be difficult to source new components, but it may be available from distributors specializing in obsolete or surplus components.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0570 $57.8550
2,165+ $0.0534 $115.6110
3,365+ $0.0515 $173.2975
4,835+ $0.0478 $231.1130
6,285+ $0.0460 $289.1100
7,855+ $0.0441 $346.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess