Products specifications

Reference Date Code 13+
Reference case SSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712561-TJA1080ATS/2/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1080ATS/2/T CAD Model

Description

NXP TJA1080ATS/2/T Product Overview

The TJA1080ATS/2/T is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate fast and reliable communication within automotive networking systems. This product is part of NXP's leading-edge portfolio of automotive high-speed transceivers that support the FlexRay communication protocol, which is crucial for advanced in-vehicle network applications such as powertrain, chassis control, and driver assistance systems.

Key Features

  • FlexRay Protocol Support: The TJA1080ATS/2/T transceiver is fully compliant with the FlexRay physical layer specification, version 3.0.1, making it suitable for use in FlexRay networks with baud rates up to 10 Mbps.
  • Low Power Consumption: Designed with power efficiency in mind, it features a very low current consumption in Sleep mode, contributing to the reduction of overall power usage in automotive applications.
  • Bus Guardian Integrated: The transceiver comes with an integrated Bus Guardian for improved fault tolerance and network integrity, ensuring robust communication even in harsh automotive environments.
  • Excellent EMC Performance: It exhibits outstanding electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, meeting stringent automotive requirements for noise immunity and resilience.

Advanced Protection and Safety

The TJA1080ATS/2/T includes advanced protection features to safeguard the network from various faults and conditions. It has an under-voltage detection system, thermal protection, and overcurrent protection for the bus drivers. These features ensure the transceiver's reliability and longevity in the demanding automotive sector.

Applications

With its robust set of features, the TJA1080ATS/2/T is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Steering Control Systems
  • Advanced Driver-Assistance Systems (ADAS)

By incorporating the TJA1080ATS/2/T into automotive designs, manufacturers can ensure high-speed data communication, critical for the performance and safety features that modern vehicles require.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the TJA1080ATS/2/T is no exception. It is manufactured to meet the highest automotive industry standards, ensuring consistent performance and durability in the most challenging conditions.

With its advanced features, protection mechanisms, and FlexRay protocol support, the TJA1080ATS/2/T from NXP is an excellent choice for automotive manufacturers looking to enhance their vehicle network systems with high-speed, reliable communication capabilities.

You May Also Be Interested in

Analog Devices Inc.
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
Need more? Email Us
ECAD model for ADN2872ACPZ
Advanced Analog Technology, Inc.
ONE-CHANNEL STEP-UP PWM CONTROLLER
Need more? Email Us
ECAD model for AAT1109
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300
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
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $5.7894
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
3+ $19.5582 $58.6746
7+ $16.0478 $112.3346
11+ $15.5463 $171.0093
15+ $15.0448 $225.6720
20+ $14.5433 $290.8660
26+ $13.0388 $339.0088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 3 pcs