Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.6V/µs
Gain Bandwidth Product 6.4 MHz
Current - Input Bias 1.3 nA
Voltage - Input Offset 500 µV
Current - Supply 550µA (x4 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TLV2465
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV2465IDG4,-296-10609-5,296-10609-5-NDR,TLV2465IDG4-ND,-296-10609-5-NDR,-TLV2465ID-NDR,-296-10609-5-ND,296-10609-5,-TLV2465IDG4,2156-TLV2465ID,TEXTISTLV2465ID,-TLV2465IDG4-NDR
Standard Package 40
Win Source Part Number 1319412-TLV2465ID
Ultra Librarian 3D Model Ultra Librarian TLV2465ID CAD Model

Description

Overview of Texas Instruments TLV2465ID

The TLV2465ID from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This device is part of the family of op-amps that are designed to operate with single or dual supplies, making them extremely versatile for a wide range of applications. The TLV2465ID is particularly suitable for battery-powered systems due to its low power consumption.

Key Features

  • Rail-to-Rail Input/Output: The TLV2465ID can handle input and output signals that extend to the supply rails, providing increased dynamic range in applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • High Output Drive: Capable of delivering a high output current, the TLV2465ID can drive capacitive loads effectively, which is beneficial for driving ADCs or other input devices.
  • Wide Supply Range: The device can operate from a supply range of 2.7V to 6V, accommodating both single-supply and split-supply configurations.
  • MicroPower Shutdown Mode: It features a shutdown mode that reduces the current consumption to a mere 0.3 µA per channel, further conserving energy when the op-amp is not in use.

Applications

The TLV2465ID is a versatile component that can be used in various electronic circuits and systems, including:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Audio and signal conditioning
  • Sensor interfaces

Product Specifications

The TLV2465ID is available in a 14-pin SOIC package and is specified for operation from -40°C to 85°C. Its precise specifications and performance make it a reliable choice for designers who require an op-amp with good balance between power efficiency and operational excellence.

With its robust feature set, the TLV2465ID from Texas Instruments stands out as an excellent choice for engineers who need a high-quality operational amplifier that can handle the demands of modern electronic systems while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail Low Power FET-Input Op Amp
Lowest to $7.6607
ECAD model for AD822AR-REEL
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.5853
ECAD model for AD8031BRZ-REEL
Renesas Electronics America
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Lowest to $1.5425
ECAD model for ICL7612DCPA
Maxim Integrated
Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 2 CIRCUIT 8UMAX
Lowest to $6.5000
ECAD model for MAX4377FAUA
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW
Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $6.8926
ECAD model for AD8627ARZ
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate