Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 71dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 043346-TS393IN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS393IN CAD Model

Description

The TS393IN from STMicroelectronics is a significant addition to the company's portfolio of microelectronic devices. This product is a dual voltage comparator, renowned for its low power consumption and wide single supply voltage range, making it an ideal choice for battery-powered applications and various industrial, automotive, and consumer electronic products.

Key Features

  • Low Power Operation: The TS393IN is designed for efficiency, with a typical low power consumption of just 5 μA, contributing to the extended battery life of the devices it is used in.
  • Wide Voltage Range: It operates on a wide single supply voltage range from 2.7V to 16V or dual supplies (±1.35V to ±8V), providing flexibility in different circuit designs.
  • Input Common-Mode Voltage Range: The comparator includes an input common-mode voltage range that goes from ground to Vcc -1.5V, which is a beneficial feature for single-supply operations.
  • Low Input Offset Voltage: The device is characterized by a low input offset voltage, thus ensuring accurate performance in precision applications.
  • High Input Impedance: With its high input impedance, the TS393IN minimizes the impact on the input signal and reduces power consumption.
  • Fast Response Time: The comparator boasts a fast response time, which is crucial for applications requiring quick signal processing.
  • Output Compatibility: The open-drain output of the TS393IN makes it compatible with a variety of digital logic levels, enhancing its versatility in system integration.

Applications

The TS393IN is suitable for a broad range of applications, including:

  • Power supply control
  • Battery chargers
  • Window comparators
  • Voltage level detection
  • Multivibrators
  • Automotive systems
  • Portable devices
  • Control systems

In summary, the TS393IN from STMicroelectronics is a versatile, low-power, dual voltage comparator that offers reliable performance for a wide array of electronic applications. Its ability to operate across a broad voltage range, coupled with its low power requirements and fast response time, makes it a preferred choice for designers looking for an efficient solution in their circuit designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $2.7899
ECAD model for TLV3701CDBVRG4
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5838
ECAD model for NCS2220AMUT1G
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $3.3722
ECAD model for MAX9141EKA+T
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
ON Semiconductor
IC COMPARATOR 1V LOW PWR 5TSOP
Lowest to $0.4432
ECAD model for NCS2200SN1T1G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
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
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
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
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate