The MAX3070EESD by Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a compact 8-pin NSOIC package. This device is designed to facilitate robust serial communication in harsh industrial environments, offering full-duplex communication with data rates up to 16Mbps.
Key Features
- High-Speed Operation: Supports data rates up to 16Mbps, making it suitable for high-speed data transmission applications.
- Low Power Consumption: Designed with power efficiency in mind, it features a low quiescent current, which is ideal for power-sensitive applications.
- Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
- Robust Protection: Includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), enhancing its durability and lifespan in challenging environments.
- Fail-Safe Feature: Offers a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability and safety.
- True Fail-Safe Receiver: Guarantees a known state on the receiver output when the RX inputs are shorted or open.
- Half-Duplex and Full-Duplex Options: Provides versatility in application with the availability of both half-duplex and full-duplex communication.
Applications
The MAX3070EESD is an ideal choice for a variety of applications that require high-speed, bidirectional communication and robust performance, such as:
- Industrial Control Systems
- Factory Automation
- Building Automation
- Network Equipment
- Telecommunications Systems
Technical Specifications
Parameter
Value
Data Rate (max)
16Mbps
Supply Voltage
3.3V to 5.5V
Operating Temperature
-40°C to +85°C
ESD Protection
±15kV Human Body Model
Package Type
8-pin NSOIC
With Maxim Integrated's reputation for quality and reliability, the MAX3070EESD transceiver stands out as a superior choice for your RS-485/RS-422 communication needs.