Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Networking Switch IC Channel 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TS3L100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS3L100PWE4, TS3L100PWE4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937607-TS3L100PW
Ultra Librarian 3D Model Ultra Librarian TS3L100PW CAD Model

Description

Product Overview: Texas Instruments TS3L100PW Quad SPST Switch

The Texas Instruments TS3L100PW is a high-performance, quad single-pole single-throw (SPST) analog switch designed to provide a seamless and efficient solution for routing signals in a wide range of applications. Built with the precision and reliability Texas Instruments is known for, the TS3L100PW is a versatile component suitable for use in networking, communication, and consumer electronics systems.

Key Features

  • Wide Operating Voltage Range: The TS3L100PW operates over a broad voltage range from 2.3V to 3.6V, making it compatible with various logic levels and ensuring flexible integration into multiple system designs.
  • Low On-State Resistance: This switch features a low on-state resistance (typically 5 ohms), which minimizes signal distortion and maintains signal integrity, ensuring high-quality performance in critical signal routing applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal fidelity, especially in high-speed data applications.
  • High Bandwidth: The TS3L100PW offers a high bandwidth that supports fast signal switching, making it an ideal choice for high-speed data lines.
  • Bidirectional Signal Flow: The switch allows for bidirectional signal flow, providing flexibility in routing signals in either direction through the switch.
  • 5-V Tolerant Inputs: Input logic levels are 5-V tolerant, allowing the device to interface with a wider range of signal sources without risk of damage.

Applications

The TS3L100PW is suitable for a variety of applications, including:

  • LAN Switching Systems
  • Router and Server Interface Switching
  • Signal Gating
  • Peripheral Sharing
  • Hot-Swapping Applications

Package and Quality

Encased in a 16-pin TSSOP (PW) package, the TS3L100PW offers a compact solution that is easy to integrate into space-constrained designs. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet or exceed the rigorous demands of the industrial and commercial markets it serves.

With its robust feature set and Texas Instruments' commitment to quality, the TS3L100PW is an excellent choice for designers looking to implement an efficient and reliable switching solution in their next project.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to $19.1712
ECAD model for MAX4984EEVB+T
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN / Ultrasound Switch IC 32 Channel 56-QFN (8x8)
Need more? Email Us
ECAD model for HV2809K6-G-M937
IDT, Integrated Device Technology Inc
IC VIDEO MULTIPLEXER SPST 16QSOP
Lowest to $17.8736
ECAD model for IDTVS330QG8
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Video Switch IC Channel 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-REEL
Microchip Technology
16-CH 200V NO HV BIAS SWITCH SPS / Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Lowest to $42.7753
ECAD model for HV2708T-C/R8X
Texas Instruments
IC MUX 2:1 8 OHM 42WQFN
Lowest to $1.2793
ECAD model for HD3SS3412RUAR
Microchip Technology
IC 16CH ANALOG SWITCH 48LQFP
Lowest to $32.5970
ECAD model for HV2701FG-G-M931
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSA2267TSUMX
ON Semiconductor
3.3 V, 2 CHANNEL, 2:1 DIFFERENTI / Switch IC Channel
Lowest to $1.5934
ECAD model for NL3HS3124AMNTWG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
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
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
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
80+ $0.7418 $59.3440
185+ $0.6086 $112.5910
285+ $0.5896 $168.0360
395+ $0.5706 $225.3870
510+ $0.5516 $281.3160
680+ $0.4945 $336.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 80 pcs