Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface Ethernet
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 444-BGA Exposed Pad
Supplier Device Package 444-BGA (27x27)
Base Product Number VSC8658
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 903001-VSC8658XHJ
Ultra Librarian 3D Model Ultra Librarian VSC8658XHJ CAD Model

Description

Microchip Technology VSC8658XHJ: A Versatile Gigabit Ethernet PHY Solution

The VSC8658XHJ, crafted by Microchip Technology, is a state-of-the-art dual Gigabit Ethernet PHY transceiver that delivers high-speed data transmission with exceptional reliability. This advanced component is designed to meet the rigorous demands of modern networking and communication applications, making it an ideal choice for a wide range of industrial, automotive, and consumer products.

Key Features and Benefits

  • High-Speed Performance: The VSC8658XHJ supports dual Gigabit Ethernet ports, providing robust data transfer rates that are essential for bandwidth-intensive applications.
  • Energy Efficient: With its Energy Efficient Ethernet (EEE) capability, the device can significantly reduce power consumption during periods of low data activity, promoting energy savings and extending the lifespan of the product.
  • Enhanced Connectivity: The transceiver is equipped with an RGMII (Reduced Gigabit Media Independent Interface) for seamless integration with a variety of media types, ensuring flexible and reliable connectivity.
  • Versatile Applications: The VSC8658XHJ is suitable for multiple applications, including enterprise networking equipment, broadband gateways, integrated access devices, and industrial control systems.
  • Robust Design: Designed to withstand harsh industrial environments, the device operates reliably over an extended temperature range, ensuring performance stability in challenging conditions.

Product Specifications

The VSC8658XHJ features a 64-pin QFN package, which is compact and suitable for space-constrained applications. It supports 10/100/1000BASE-T Ethernet standards and is compliant with IEEE 802.3az specifications. Additionally, it offers advanced features such as auto-negotiation, auto MDI/MDIX crossover, and cable diagnostics, facilitating easy deployment and maintenance.

Conclusion

Microchip Technology's VSC8658XHJ is a powerful dual Gigabit Ethernet PHY transceiver that combines high-speed data transfer, energy efficiency, and rugged design to meet the evolving needs of modern networked devices. Its comprehensive feature set and adherence to industry standards make it a top choice for designers looking to enhance their products with reliable and efficient networking capabilities.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP
Lowest to $62.1497
ECAD model for 82V2082PF
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Mitel Networks Corporation
ISO2-CMOS ST-BUS™ FAMILY Digital Network Interface Circuit with Receive Sync Marker Bit
Need more? Email Us
ECAD model for MT9174AN
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
ECAD model for MT8962AE
Zarlink
Flexible 4 K x 2 K Channel Digital Switch with H.110 Interface and 2 K x 2 K Local Switch
Need more? Email Us
ECAD model for ZL50031
Microchip Technology
Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Lowest to $43.0395
ECAD model for ZL38002QDG1
Broadcom Limited
24GE + 4X10GE SMART SWITCH / Telecom IC
Lowest to $195.3684
ECAD model for BCM56151A0IFSBLG
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Zarlink
32, 64 and 128 Channel CESoP Processors
Need more? Email Us
ECAD model for ZL50117
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
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $6.3924
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
1+ $50.2202 $50.2202
3+ $41.2064 $123.6192
4+ $39.9187 $159.6748
6+ $38.6310 $231.7860
7+ $37.3433 $261.4031
9+ $33.4802 $301.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces