Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 40nA
Voltage - Input Offset 1.5mV
Operating Supply Current 5mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767078-AD521KDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD521
Introduction Date November 16, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD521KDZ CAD Model

Description

Product Overview: AD521KDZ Precision Instrumentation Amplifier

The AD521KDZ from Analog Devices Inc. is a state-of-the-art precision instrumentation amplifier designed for a wide range of applications requiring high accuracy, low noise, and stability. This advanced component is ideal for use in medical instrumentation, industrial process controls, and precision data systems where signal integrity is paramount.

Key Features:

  • High Accuracy: The AD521KDZ delivers exceptional accuracy with a high gain accuracy of ±0.5% maximum (G = 1) and a nonlinearity of only 0.01% maximum (G = 10).
  • Low Offset Voltage: It features a low offset voltage of 50 µV maximum and an offset voltage drift of just 0.6 µV/°C, ensuring consistent performance over a range of temperatures.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, the AD521KDZ provides versatile amplification options for various signal levels.
  • Low Noise: The device boasts a low noise density of 0.25 µV p-p (0.1 Hz to 10 Hz), making it suitable for applications requiring a clean signal amplification.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 120 dB minimum (G = 10), the AD521KDZ effectively minimizes unwanted common-mode signals.
  • Excellent Power Supply Rejection: It also provides excellent power supply rejection of 120 dB minimum, ensuring stable operation with fluctuating supply voltages.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Strain gauges and transducer interfaces
  • Thermocouple amplifiers

The AD521KDZ operates over a wide supply voltage range of ±4.5 V to ±18 V, accommodating various system designs and ensuring easy integration into both new and existing circuits. Its robust design is packaged in a 14-lead ceramic dual in-line package (CERDIP), providing reliable performance in harsh environments.

With its combination of precision, flexibility, and reliability, the AD521KDZ from Analog Devices Inc. is the go-to choice for professionals seeking an instrumentation amplifier that meets the most stringent requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6411T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8MSOP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Need more? Email Us
ECAD model for MCP618T-I/MS
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527