Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 50k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number AD7579
Standard Package 17 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554794-AD7579JP
Ultra Librarian 3D Model Ultra Librarian AD7579JP CAD Model

Description

The AD7579JP, manufactured by Analog Devices Inc., is a high-performance, single-chip analog-to-digital converter (ADC) that offers a unique combination of features, precision, and ease of use. With its 8-bit resolution and sampling rate, this ADC is ideal for a wide range of applications where accurate digital representation of analog signals is critical.

Key Features and Benefits

  • High Resolution: The AD7579JP provides an 8-bit resolution, allowing for precise conversion of analog signals to digital values.
  • Sampling Rate: This ADC is capable of a high-speed sampling rate, ensuring that even rapidly changing signals can be accurately captured and processed.
  • Single Supply Operation: Designed for single supply operation, it simplifies power supply requirements and is suitable for battery-powered applications.
  • Low Power Consumption: With a focus on energy efficiency, the AD7579JP is optimized for low power consumption, making it an excellent choice for portable and remote sensing applications.
  • Integrated Features: The device includes a track-and-hold circuit, reference, and clock, which reduces the need for external components and simplifies system design.
  • Easy Interface: The AD7579JP can be easily interfaced with microprocessors, as it has a straightforward parallel interface that allows for simple integration into a variety of systems.

Applications

The versatility of the AD7579JP makes it suitable for a broad array of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Battery-powered devices
  • Medical equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7579JP is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust the AD7579JP for consistent performance in their critical applications.

Ordering Information

For ordering the AD7579JP or obtaining more detailed specifications, customers can visit the Analog Devices Inc. website or contact their sales representatives. Ensure to refer to the correct part number to receive the product that fits your application needs.

You May Also Be Interested in

Intersil
CONV A/D 10BIT 40MSPS 28-SOIC
Need more? Email Us
ECAD model for HI5746KCBZ-T
Maxim Integrated
IC ADC 12BIT 3-ST 44-MQFP
Need more? Email Us
ECAD model for ICL7109CMH+D
Analog Devices Inc.
IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $22.3996
ECAD model for LTC1864CMS8#TRPBF
Texas Instruments
8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $2.6413
ECAD model for ADC128S052CIMT
Analog Devices Inc.
IC ADC 16BIT PIPELINED 48QFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Lowest to $342.3523
ECAD model for LTC2107IUK#PBF
Analog Devices Inc.
IC ADC 14BIT PIPELINED 52QFN / 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 52-QFN (7x8)
Lowest to $977.9105
ECAD model for LTC2174IUKG-14
Analog Devices Inc.
IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Lowest to $60.2403
ECAD model for LTC2341CUH-16
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48QFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-QFN (7x7)
Lowest to $122.0485
ECAD model for LTC2206IUK-14#TRPBF
Texas Instruments
ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX, | IC ADC 10BIT SAR 28SOIC
Lowest to $992.3665
ECAD model for ADC10158CIWM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
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
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489