EN
  • EN
  • DE

AD7579JP

Part No AD7579JP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT LC2MOS 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 50k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Base Product Number AD7579
Standard Package 17 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554794-AD7579JP
Ultra Librarian 3D Model Ultra Librarian AD7579JP CAD Model

Description

The AD7579JP, manufactured by Analog Devices Inc., is a high-performance, single-chip analog-to-digital converter (ADC) that offers a unique combination of features, precision, and ease of use. With its 8-bit resolution and sampling rate, this ADC is ideal for a wide range of applications where accurate digital representation of analog signals is critical.

Key Features and Benefits

  • High Resolution: The AD7579JP provides an 8-bit resolution, allowing for precise conversion of analog signals to digital values.
  • Sampling Rate: This ADC is capable of a high-speed sampling rate, ensuring that even rapidly changing signals can be accurately captured and processed.
  • Single Supply Operation: Designed for single supply operation, it simplifies power supply requirements and is suitable for battery-powered applications.
  • Low Power Consumption: With a focus on energy efficiency, the AD7579JP is optimized for low power consumption, making it an excellent choice for portable and remote sensing applications.
  • Integrated Features: The device includes a track-and-hold circuit, reference, and clock, which reduces the need for external components and simplifies system design.
  • Easy Interface: The AD7579JP can be easily interfaced with microprocessors, as it has a straightforward parallel interface that allows for simple integration into a variety of systems.

Applications

The versatility of the AD7579JP makes it suitable for a broad array of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Battery-powered devices
  • Medical equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7579JP is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust the AD7579JP for consistent performance in their critical applications.

Ordering Information

For ordering the AD7579JP or obtaining more detailed specifications, customers can visit the Analog Devices Inc. website or contact their sales representatives. Ensure to refer to the correct part number to receive the product that fits your application needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess