EN
  • EN
  • DE

AD7731BR

Part No AD7731BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Noise, High Throughput 24-Bit Sigma-Delta ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 24
Sampling Rate (Per Second) 6.4k
Number of Inputs 3, 5
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7731
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137624-AD7731BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7731BR CAD Model

Description

The AD7731BR is a high-precision, low-power, 24-bit analog-to-digital converter (ADC) offered by Analog Devices Inc. This product is specifically designed to provide a balance between high resolution and fast data acquisition, making it an ideal choice for a wide range of applications where accurate signal conversion is critical.

Key Features

  • 24-bit Resolution: The AD7731BR provides a high level of resolution, allowing for precise measurement of input signals.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, ensuring efficient operation with minimal power draw.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows users to amplify low-level signals before conversion, enhancing the dynamic range and sensitivity of the system.
  • Single-Ended and Differential Inputs: The device supports both single-ended and differential inputs, offering flexibility for various signal configurations.
  • Flexible Power Supply: The AD7731BR operates with a wide power supply range, accommodating different system power requirements.
  • On-Chip Calibration: It features on-chip calibration functions that can compensate for offset and gain errors, ensuring accuracy over time and temperature variations.

Applications

Thanks to its precision and versatility, the AD7731BR is suitable for a variety of applications, including:

  • Industrial Process Control
  • Weigh Scales
  • Pressure Measurement Systems
  • Medical Instrumentation
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Resolution 24-bit
Interface Serial
Supply Voltage 2.7V to 5.25V
Package 24-SOIC

For those looking to integrate high-accuracy ADCs into their systems, the AD7731BR from Analog Devices Inc. offers a compelling combination of features and performance, ensuring reliable and precise data conversion in a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9403 $51.8806
5+ $24.2986 $121.4930
7+ $23.4777 $164.3439
10+ $21.8359 $218.3590
12+ $21.0150 $252.1800
15+ $20.1941 $302.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess