EN
  • EN
  • DE

KSE13005H2A

Part No KSE13005H2A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005866-KSE13005H2A
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSE13005H2A CAD Model

Description

The KSE13005H2A is a high-voltage, fast-switching NPN bipolar junction transistor (BJT) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for use in high-frequency power conversion applications. This transistor is commonly used in switching regulators, inverters, and motor control circuits due to its ability to handle high voltages and currents while maintaining fast switching speeds.

Applications:

  • Switching Regulators: Used in DC-DC converters to efficiently regulate voltage levels.
  • Inverters: Employed in power inverters to convert DC power to AC power.
  • Motor Control: Utilized in motor control circuits for efficient switching and power amplification.
  • Uninterruptible Power Supplies (UPS): Integral part of UPS systems for providing backup power.
  • Lighting Applications: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • High Voltage Capability: Can withstand high collector-emitter voltages (VCEO).
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Current Gain: Provides sufficient current amplification for driving various loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits:

  • Improved Efficiency: Fast switching and low saturation voltage contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Lower saturation voltage minimizes power loss, leading to cooler operation.
  • Enhanced Reliability: High voltage and current capabilities ensure reliable performance in demanding applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Technical Specifications:

The KSE13005H2A features a collector-emitter voltage (VCEO) of 700V, a collector current (IC) of 4A, and a power dissipation (PD) of 75W. Its transition frequency (fT) is typically around 4 MHz, enabling fast switching. The operating junction temperature ranges from -65°C to +150°C. This NPN transistor is typically packaged in a TO-220 package, which allows for effective heat dissipation. The DC current gain (hFE) is typically in the range of 8 to 24.

Note: Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines when using the KSE13005H2A transistor in your designs.

You May Also Be Interested in

Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Toko America Inc.
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess