EN
  • EN
  • DE

RA9116C

Part No RA9116C
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290178-RA9116C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA9116C CAD Model

Description

The RA9116C is a Class AB audio power amplifier developed by Fairchild/ON Semiconductor, designed for use in portable audio devices and other applications where efficient and high-quality audio amplification is needed. This amplifier operates from a single power supply, simplifying circuit designs and reducing the number of required external components. Its robust design provides protection against thermal overload and short circuits, ensuring reliable operation in demanding environments.

Applications:

  • Portable Audio Devices
  • Bluetooth Speakers
  • Mobile Phones
  • Tablets
  • Consumer Electronics

Features:

  • Class AB Audio Amplifier: Balances power efficiency and audio fidelity for optimal performance.
  • Single Power Supply: Simplifies design and reduces component count.
  • Low Total Harmonic Distortion (THD): Ensures clean and accurate audio output.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Adjustable Gain: Provides flexibility in adjusting the audio signal level.
  • Mute Function: Allows for muting the audio output.

Benefits:

  • High-Quality Audio: Delivers clear and accurate sound reproduction.
  • Energy Efficiency: Maximizes battery life in portable applications.
  • Reliable Operation: Provides stable and consistent performance.
  • Compact Size: Enables integration into small form-factor products.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Simplified Design: Makes integration into audio systems easier.

Additional Details:

The RA9116C typically operates in a voltage range suitable for battery-powered devices, usually between 2.5V and 5.5V. It has a low quiescent current, contributing to its energy efficiency. It's generally available in surface-mount packages like SOP or MSOP. For precise specifications, such as THD+N, SNR, and output power, consult the official datasheet. It's designed to provide a robust and reliable audio amplification solution for a wide range of portable and consumer electronics applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess