Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 2M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7829
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555073-AD7829BR
Ultra Librarian 3D Model Ultra Librarian AD7829BR CAD Model

Description

The AD7829BR is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) with a multiplexed input structure, designed and manufactured by Analog Devices Inc. This robust ADC is an ideal solution for applications that require multiple-channel data acquisition with a single ADC, such as industrial control systems, data acquisition systems, and medical instruments.

Key Features

  • 8-Channel Multiplexer: The AD7829BR features an 8-channel input multiplexer, allowing for the simultaneous connection of up to eight analog signals. This multiplexing capability simplifies system design by reducing the need for additional ADCs.
  • High-Speed Conversion: With a fast conversion time, the AD7829BR ensures rapid data processing, making it suitable for high-speed applications where quick data acquisition is crucial.
  • Single 5 V Supply: The device operates from a single 5 V power supply, which simplifies the power supply design and reduces the overall power consumption of the system it is integrated into.
  • Low Power Consumption: The AD7829BR is designed for low power operation, which is essential for portable and battery-powered applications where power efficiency is a key consideration.
  • Flexible Interface: It offers a flexible interface that is compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of applications.
  • Small Package Size: The compact footprint of the AD7829BR is ideal for space-constrained applications, as it allows for a more compact overall system design.

Applications

The AD7829BR's versatility and performance make it suitable for a broad array of applications. These include but are not limited to:

  • Industrial Automation
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices

In conclusion, the AD7829BR from Analog Devices Inc. is a feature-rich ADC that offers excellent performance and flexibility for multi-channel data acquisition applications. Its combination of speed, power efficiency, and multiplexing capability makes it a top choice for designers looking to maximize functionality while minimizing space and power requirements.

You May Also Be Interested in

Analog Devices Inc.
+2.7 V to +5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 20SOIC
Lowest to $14.3042
ECAD model for AD7812YR
Texas Instruments
ANALOG CIRCUIT, 1 FUNC, PQCC68 / Bit Analog to Digital Converter Input
Need more? Email Us
ECAD model for TLC8044CFN
Analog Devices Inc.
IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $27.1819
ECAD model for AD7680ARM
Microchip Technology
IC ADC 16BIT SIGMA-DELTA 14TSSOP / 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
Lowest to $7.3290
ECAD model for MCP3428-E/ST
Analog Devices Inc.
IC ADC 16BIT SAR 48QFN / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-QFN (7x7)
Need more? Email Us
ECAD model for LTC2345CUK-16
Maxim Integrated
IC ADC 12BIT 3-ST 44-MQFP
Need more? Email Us
ECAD model for ICL7109CMH+D
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $2.1109
ECAD model for ADC0831CCWM
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16TSSOP / 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Lowest to $5.5715
ECAD model for ADS112C04IPW
Analog Devices Inc.
8 BIT ECL ADC IC / Bit Analog to Digital Converter Input
Need more? Email Us
ECAD model for AD9028KENAC
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
Lowest to $9.6489
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
Lowest to $7.2367
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
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
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
5+ $12.1937 $60.9685
12+ $10.0051 $120.0612
18+ $9.6925 $174.4650
24+ $9.3798 $225.1152
31+ $9.0671 $281.0801
42+ $8.1292 $341.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 188 pieces
MOQ: 5 pcs