Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3V ~ 13V
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number AD8016
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859695-AD8016ARE
Ultra Librarian 3D Model Ultra Librarian AD8016ARE CAD Model

Description

AD8016ARE Dual Broadband Amplifier by Analog Devices Inc.

The AD8016ARE is a high-performance, dual broadband amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust integrated circuit is specifically engineered to deliver exceptional speed and bandwidth, making it an ideal choice for a variety of demanding applications such as cable modems, telecommunications, and high-speed data communications.

The AD8016ARE features two independent amplifier units within a single package, providing users with the flexibility to implement it in both single-ended and differential output configurations. Each amplifier boasts a wide bandwidth, ensuring that signals are amplified with minimal distortion across a broad range of frequencies.

Key specifications of the AD8016ARE include:

  • Supply Voltage: The device operates on a supply voltage range, accommodating various system requirements.
  • High Output Current: Capable of delivering high output current, the AD8016ARE can drive heavy loads with ease.
  • Low Distortion: With its low distortion characteristics, the amplifier maintains signal integrity, which is critical in high-fidelity applications.
  • High Slew Rate: The high slew rate of the AD8016ARE allows it to handle rapid changes in input signals without lag, ensuring accurate signal reproduction.

The amplifier's architecture is designed with a focus on reliability and performance. It features built-in thermal protection and operates within a specified temperature range, ensuring stable operation even under varying environmental conditions. The AD8016ARE is packaged in a robust enclosure that safeguards the internal components, contributing to its durability and longevity.

For easy integration into existing systems, the AD8016ARE comes in a standard package compatible with common PCB layouts. Its pin configuration is thoughtfully arranged to simplify the design-in process, allowing for straightforward implementation into a wide range of electronic systems.

The combination of high-speed performance, versatility, and reliability makes the AD8016ARE from Analog Devices Inc. an excellent choice for engineers and designers looking to enhance the capabilities of their high-frequency signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
ECAD model for HIN202CA
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
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
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
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
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291