Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM230L
Package Bulk
Product Status Active
Type Driver
Protocol RS232
Number of Drivers/Receivers 0
Receiver Hysteresis 250 mV
Data Rate 120Kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558001-ADM230LAN
Ultra Librarian 3D Model Ultra Librarian ADM230LAN CAD Model

Description

Product Overview: ADM230LAN from Analog Devices Inc.

The ADM230LAN is a high-performance, robust interface IC designed by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial and communication applications.

Key Features

  • Integrated Line Driver and Receiver: The ADM230LAN incorporates both a line driver and a receiver, facilitating bidirectional communication over a single twisted-pair cable.
  • High-Speed Operation: Capable of operating at data rates up to 20 Mbps, this device is suitable for high-speed serial data communication.
  • Extended Common-Mode Range: It supports a wide common-mode range of ±15V, enhancing signal integrity and reliability in the presence of ground potential differences.
  • Thermal Shutdown Protection: Built-in thermal shutdown functionality ensures the device remains protected under extreme operating conditions.
  • Low Power Consumption: The ADM230LAN is optimized for low power operation, which is critical for energy-sensitive applications.

Applications

The versatility of the ADM230LAN makes it suitable for a variety of applications, including:

  • Industrial fieldbus networks such as PROFIBUS, Interbus, and Modbus
  • High-speed RS-232/RS-422/RS-485 interfaces
  • Point of Sale (POS) terminals
  • Networked security systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADM230LAN is manufactured with precision and undergoes rigorous testing to ensure it meets industry standards for reliability and performance. With its robust design and advanced features, the ADM230LAN is a component that engineers and designers can trust for their critical communication needs.

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
11+ $4.7621 $52.3831
26+ $3.9073 $101.5898
40+ $3.7852 $151.4080
55+ $3.6631 $201.4705
71+ $3.5410 $251.4110
95+ $3.1747 $301.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,540 pieces
MOQ: 11 pcs