EN
  • EN
  • DE

ADM230LAN

Part No ADM230LAN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 DRIVER/RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM230L
Package Bulk
Product Status Active
Type Driver
Protocol RS232
Number of Drivers/Receivers 0
Receiver Hysteresis 250 mV
Data Rate 120Kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558001-ADM230LAN
Ultra Librarian 3D Model Ultra Librarian ADM230LAN CAD Model

Description

Product Overview: ADM230LAN from Analog Devices Inc.

The ADM230LAN is a high-performance, robust interface IC designed by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial and communication applications.

Key Features

  • Integrated Line Driver and Receiver: The ADM230LAN incorporates both a line driver and a receiver, facilitating bidirectional communication over a single twisted-pair cable.
  • High-Speed Operation: Capable of operating at data rates up to 20 Mbps, this device is suitable for high-speed serial data communication.
  • Extended Common-Mode Range: It supports a wide common-mode range of ±15V, enhancing signal integrity and reliability in the presence of ground potential differences.
  • Thermal Shutdown Protection: Built-in thermal shutdown functionality ensures the device remains protected under extreme operating conditions.
  • Low Power Consumption: The ADM230LAN is optimized for low power operation, which is critical for energy-sensitive applications.

Applications

The versatility of the ADM230LAN makes it suitable for a variety of applications, including:

  • Industrial fieldbus networks such as PROFIBUS, Interbus, and Modbus
  • High-speed RS-232/RS-422/RS-485 interfaces
  • Point of Sale (POS) terminals
  • Networked security systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADM230LAN is manufactured with precision and undergoes rigorous testing to ensure it meets industry standards for reliability and performance. With its robust design and advanced features, the ADM230LAN is a component that engineers and designers can trust for their critical communication needs.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess