EN
  • EN
  • DE

LM2585T-3.3

Part No LM2585T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULTI CONFG 3.3V TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2585
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197452-LM2585T-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2585T-3.3 CAD Model

Description

The LM2585T-3.3 from Texas Instruments is a versatile and robust voltage regulator designed to cater to a wide array of power supply applications. This Simple Switcher® step-up voltage regulator is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and reliable power source for sensitive electronic components.
  • Current Output: Capable of delivering up to 3A of output current, making it suitable for high-power applications.
  • Input Voltage Range: Operates over a wide input voltage range from 4V to 40V, allowing for flexibility in various design scenarios.
  • High Efficiency: Integrated features such as a switch-mode power supply for high efficiency and reduced power loss.
  • Frequency: 52 kHz fixed frequency internal oscillator ensures predictable operation and simplifies the design of external components.
  • Thermal Shutdown and Current Limit: Protection features include thermal shutdown and current limit to prevent damage from overheating and overcurrent conditions.
  • Package: Available in the TO-220 package, which is easy to handle and suitable for standard mounting and heat sinking.

Applications

The LM2585T-3.3 is ideal for a range of applications where a stable 3.3V power supply is required. It is commonly used in:

  • Simple high-voltage to 3.3V step-down converters
  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Quality and Reliability

As with all Texas Instruments products, the LM2585T-3.3 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Whether for commercial, industrial, or personal electronics, this voltage regulator is an excellent choice for efficient and stable power conversion.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess