Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 014268-DG413CY-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG413CY-T CAD Model

Description

The DG413CY-T from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that is designed to provide precision and reliability in a variety of applications. This device is part of Maxim's robust family of CMOS analog ICs, crafted for signal routing and control in analog and digital domains.

Key Features

  • Low On-Resistance: Features a low on-resistance of typically 35 ohms, which ensures minimal signal distortion and power loss across the switch.
  • High Off-Isolation: Offers high off-isolation of -65dB at 1MHz, which minimizes crosstalk between signals when the switch is in the off state.
  • Single Supply Operation: Can operate from a single supply voltage ranging from +10V to +30V or from dual supplies of ±4.5V to ±20V, providing versatility in different circuit configurations.
  • Fast Switching Times: Exhibits fast switching times (tON = 175ns, tOFF = 145ns), making it suitable for applications that require quick signal changes.
  • Low Power Consumption: With a low power consumption, it is ideal for battery-powered and portable devices.
  • TTL/CMOS Logic Compatible: The switch logic inputs are compatible with standard TTL and CMOS levels, ensuring easy integration with digital systems.
  • Enhanced ESD Protection: The device includes enhanced ESD protection, safeguarding it from electrostatic discharges during handling and operation.

Applications

The DG413CY-T is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample and Hold Circuits

Package and Quality

The DG413CY-T comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications. Maxim Integrated commits to delivering high-quality products, and this analog switch is no exception, meeting stringent industrial standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
LCMOS Quad SPST Switches
Lowest to €3.9847
ECAD model for ADG201AKR-REEL7
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
ON Semiconductor
IC MUX 8:1 400OHM 16SOIC / 1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Lowest to €0.4025
ECAD model for NLV74HC4851ADR2G
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to €14.0036
ECAD model for MAX391EUE
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to €10.5231
ECAD model for ADG212AKN
Maxim Integrated
±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MUX/SW ANLG LV CMOS 16-DIP
Need more? Email Us
ECAD model for MAX4558EPE
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
Analog Devices Inc.
CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to €18.4095
ECAD model for ADG509AKN
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
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
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €63.6305 €63.6305
3+ €52.2097 €156.6290
4+ €50.5782 €202.3127
5+ €48.9467 €244.7334
7+ €47.3151 €331.2057
9+ €42.4204 €381.7839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces