Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 170ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1033333-DG445CY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG445CY CAD Model

Description

The DG445CY is a high-performance, precision monolithic analog switch brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This switch is designed to provide superior signal integrity, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The DG445CY boasts a low on-resistance of typically 35 ohms, which ensures minimal signal loss and distortion when the switch is in the on state.
  • High Off-Isolation: With a high off-isolation of -75dB at 1MHz, this switch effectively minimizes crosstalk between channels, maintaining the integrity of the signals being processed.
  • Low Charge Injection: The switch exhibits low charge injection of 10pC, which reduces the amount of signal perturbation during switching, thereby enhancing the precision of the system.
  • Single-Supply Operation: Designed for single-supply operation, the DG445CY can operate from a +12V to +30V supply, or from ±4.5V to ±20V dual supplies, providing flexibility in various circuit designs.
  • Fast Switching Times: The device offers fast switching times (t<sub>ON of 175ns and t<sub>OFF of 145ns), making it suitable for applications that require rapid signal routing.
  • Low Power Consumption: With its low power consumption, the DG445CY helps in designing energy-efficient systems, which is critical in battery-powered and portable devices.

Applications

The versatility of the DG445CY allows it to be used in various applications, such as:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Video Signal Switching
  • Relay Replacement

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DG445CY is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Maxim Integrated
Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28SOIC
Need more? Email Us
ECAD model for MAX307EWI
Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to $5.8211
ECAD model for QS4A205QG8
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $15.4208
ECAD model for MAX391EUE
Maxim Integrated
±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MUX/SW ANLG LV CMOS 16-DIP
Need more? Email Us
ECAD model for MAX4558EPE
Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to $28.8754
ECAD model for ADG407BP
Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527