Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018953-LM2903VDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903VDR2G CAD Model

Description

ON Semiconductor LM2903VDR2G Dual Differential Comparator

The ON Semiconductor LM2903VDR2G is a high-quality dual differential comparator designed for a wide array of applications requiring voltage level detection and control. This integrated circuit is part of the industry-standard LM2903 series, renowned for its reliability and versatility.

Key Features

  • Wide Supply Voltage Range: The LM2903VDR2G operates from a single supply voltage ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it suitable for battery-operated devices as well as industrial control systems.
  • Low Supply Current: It boasts a low supply current drain independent of the supply voltage, which is typical at 0.8 mA, contributing to energy efficiency in portable devices.
  • Low Input Bias Current: The input bias current is typically 25 nA, which is ideal for precision applications.
  • Low Input Offset Voltage: With an input offset voltage of 2 mV, it provides accurate and stable voltage comparison.
  • Common Mode Input Voltage Range: The common mode input voltage range includes ground, even when operated from a single power supply voltage.
  • Differential Input Voltage Range: The differential input voltage range is equal to the supply voltage, providing flexibility in various design configurations.
  • Output Configuration: The open-collector output design allows for wired-AND connections and enables the output to interface with different logic levels.
  • Package: The device comes in a space-saving 8-pin SOIC package, designated as VDR2G, which is suitable for automated assembly processes and compact PCB layouts.

Applications

The LM2903VDR2G is adept at handling applications that require precise voltage monitoring and comparison. It is commonly used in:

  • Limit comparators
  • Voltage and current monitoring
  • Signal conditioning
  • Window detectors
  • Analog-to-digital converters (ADCs)
  • General purpose logic
  • Alarm and sensor systems

With its robust design and comprehensive features, the ON Semiconductor LM2903VDR2G is a go-to choice for designers looking for a reliable comparator that can perform in a broad range of operating conditions.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1736 $50.3440
705+ $0.1424 $100.3920
1,090+ $0.1380 $150.4200
1,500+ $0.1335 $200.2500
1,940+ $0.1291 $250.4540
2,595+ $0.1157 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500,000 pieces
MOQ: 290 pcs