Products specifications

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V, -10.8V ~ 15.75V
Voltage - Supply, Digital 5V, -10.8V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Part Number Series MAX121
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813326-MAX121EPE+
Ultra Librarian 3D Model Ultra Librarian MAX121EPE+ CAD Model

Description

Maxim Integrated's MAX121EPE+ Precision ADC

The MAX121EPE+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer excellent accuracy and stability for a wide range of applications. This device is well-suited for situations that require precise data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment. It features a fast conversion time, low power consumption, and a versatile interface that makes it easy to integrate into various system designs.

One of the key attributes of the MAX121EPE+ is its 12-bit resolution, which ensures that it can capture and convert analog signals with a high degree of precision. The ADC operates with a single +5V supply and has a bipolar ±5V input range, providing the flexibility needed for processing both positive and negative signals. This range is particularly useful in systems that need to measure signals around zero volts.

The device boasts a sample rate of up to 133ksps (kilo-samples per second), allowing for rapid data acquisition, which is critical in applications where timing and responsiveness are crucial. The fast throughput rate of the MAX121EPE+ minimizes the latency in signal processing and contributes to the overall efficiency of the system it is integrated into.

For ease of use, the MAX121EPE+ incorporates a parallel interface, which simplifies the connection to microcontrollers and digital signal processors. The parallel interface is designed to be user-friendly, supporting both 8-bit and 16-bit microprocessors, and it includes an INT (interrupt) output that can be used to signal the completion of a conversion.

The MAX121EPE+ comes in a 16-pin DIP (Dual In-line Package) and is specified for operation over the 0°C to +70°C temperature range. Its robust design ensures reliable performance even in challenging environmental conditions, making it a trusted choice for mission-critical applications.

Overall, the MAX121EPE+ from Maxim Integrated is a versatile and reliable ADC that offers the precision and speed required for sophisticated data acquisition tasks. Its combination of performance, ease of integration, and robustness makes it an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
10-Bit, 40-MSPS ANALOG-TO-DIGITAL CONVERTER WITH PGA AND CLAMP | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $9.4170
ECAD model for THS1041CPW
Analog Devices Inc.
14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Lowest to $85.7752
ECAD model for AD9642BCPZ-170
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $6.4465
ECAD model for ADS7822EB/2K5G4
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR
Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to $151.5790
ECAD model for AD7713AR
Texas Instruments
10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT SAR SOT23-6
Lowest to $5.6422
ECAD model for ADS7887SDBVR
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Analog Devices Inc.
14-Bit 128 kSPS Complete Sampling ADC
Need more? Email Us
ECAD model for AD679KD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527