Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SO
Win Source Part Number 130978-MAX319CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX319CSA+ CAD Model

Description

Product Overview: MAX319CSA+ from Maxim Integrated

The MAX319CSA+ is a high-performance analog switch from Maxim Integrated, renowned for its precision and reliability in various electronic applications. This component is designed to facilitate the routing of analog signals in digital form, making it an essential element in the design of complex electronic systems. Its compact and efficient design ensures that it can be integrated into space-constrained environments while still delivering optimal performance.

Key Features

  • Low On-Resistance: The switch boasts a low on-resistance, typically around 10 ohms, which means minimal signal attenuation and higher integrity of the passing signal.
  • Single-Supply Operation: It operates on a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Speed: The MAX319CSA+ offers fast switching times (tON and tOFF) in the order of nanoseconds, ensuring rapid response in applications requiring high-speed signal routing.
  • Low Power Consumption: With its low power dissipation, this device is optimized for power-sensitive applications, extending the battery life of portable devices.
  • High Accuracy: The precision of the MAX319CSA+ makes it suitable for high-accuracy applications, such as data acquisition systems and sample-and-hold circuits.
  • Break-Before-Make Switching: This feature prevents momentary short circuits when switching between signals, enhancing the overall safety and reliability of the system.

Applications

The MAX319CSA+ is versatile and can be used in a multitude of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Test equipment
  • Medical equipment
  • Industrial control systems

Package and Quality

The MAX319CSA+ is available in an 8-pin SOP (Small Outline Package), which is suitable for surface-mount technology, allowing for efficient use of PCB space. Maxim Integrated ensures high-quality standards, and the MAX319CSA+ is no exception, providing reliable performance in a wide range of environmental conditions.

In summary, the MAX319CSA+ from Maxim Integrated stands out as a robust and precise analog switch, ideal for designers looking for a versatile component that combines performance with reliability.

You May Also Be Interested in

Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | IC SWITCH DUAL SPST SOT23-8
Need more? Email Us
ECAD model for ISL5120IH-T
Analog Devices Inc.
CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP | IC SWITCH DUAL SPST 8MSOP
Need more? Email Us
ECAD model for ADG723BRM-REEL
Analog Devices Inc.
Low Capacitance, 16- and 8-Channel +-15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER DUAL 8X1 28TSSOP
Lowest to $9.3415
ECAD model for ADG1207YRUZ
Maxim Integrated
+/-15kV ESD-Protected, Low-Voltage, Quad, SPST, CMOS Analog Switches
Need more? Email Us
ECAD model for MAX4630EPD
Maxim Integrated
Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
Need more? Email Us
ECAD model for MAX349EAP
Renesas Electronics America
Ultra Low ON-Resistance, Low-Voltage, Single Supply, Dual 4 to 1 Analog Multiplexer | IC SWITCH DUAL 4X1 16UTQFN
Lowest to $7.6927
ECAD model for ISL54058IRUZ-T
Maxim Integrated
Fault-Protected Analog Multiplexer | IC MUX ANLG FAULT PROTECT 16-DIP
Lowest to $4.5158
ECAD model for MAX358EPE
Maxim Integrated
Precision, CMOS Analog Switches | IC SWITCH SPST 8DIP
Need more? Email Us
ECAD model for MAX317EPA
Analog Devices Inc.
Low Capacitance, 16- and 8-Channel +-15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER 16X1 32LFCSP
Lowest to $14.0164
ECAD model for ADG1206YCPZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
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
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7765 $58.8825
12+ $9.6627 $115.9524
18+ $9.3607 $168.4926
25+ $9.0588 $226.4700
32+ $8.7568 $280.2176
43+ $7.8510 $337.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,211 pieces
MOQ: 5 pcs