EN
  • EN
  • DE

ADG1207YRUZ

Part No ADG1207YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, 16- and 8-Channel +-15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER DUAL 8X1 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 200Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 95ns, 100ns
-3db Bandwidth 490MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 9pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG1207
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140082-ADG1207YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1207YRUZ CAD Model

Description

ADG1207YRUZ by Analog Devices Inc.

The ADG1207YRUZ is a high-performance, low-voltage, 8-channel multiplexer from Analog Devices Inc. This advanced component is designed to operate with a single +5 V to +16.5 V power supply, or with dual ±5 V to ±16.5 V supplies, making it an exceptionally versatile choice for a wide range of applications. The ADG1207YRUZ offers a robust feature set that ensures reliable performance in even the most demanding environments.

Constructed with Analog Devices Inc.'s proprietary iCMOS® technology, the ADG1207YRUZ achieves an optimal balance between power consumption and speed. This technology also provides enhanced electrostatic discharge (ESD) protection, which significantly increases the device's longevity and durability. The multiplexer's on-resistance profile is flat over the full analog input range, ensuring excellent linearity and low distortion. This makes the ADG1207YRUZ an ideal choice for precision data acquisition systems and other applications requiring high signal integrity.

The ADG1207YRUZ boasts a low on-resistance of typically 4.5 Ω, which remains consistent over the full signal range. Additionally, the device exhibits a low on-resistance match between channels and a very low total harmonic distortion (THD), further enhancing its performance in audio and other signal routing applications. Fast switching times of tON 60 ns and tOFF 30 ns, combined with a low charge injection of 10 pC, make the ADG1207YRUZ suitable for sample-and-hold circuits and programmable logic controllers (PLCs) where speed is crucial.

Furthermore, the ADG1207YRUZ features a 3 V logic-compatible digital input, which simplifies interfacing with modern microprocessors and digital logic. The package is a TSSOP-16 (thin shrink small outline package), which offers a compact footprint for space-constrained applications. For ease of use, the device includes a break-before-make switching action, which prevents momentary shorting when switching channels.

With its robust design, precise performance, and flexible power supply options, the ADG1207YRUZ from Analog Devices Inc. is a top-tier solution for designers seeking a reliable and efficient multiplexer for their electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2440 $55.4640
14+ $7.5848 $106.1872
21+ $7.3478 $154.3038
29+ $7.1108 $206.2132
37+ $6.8737 $254.3269
49+ $6.1627 $301.9723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess