Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 132797-MAX3221ECUE+T
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX3221ECUE+T CAD Model

Description

The MAX3221ECUE+T from Maxim Integrated is a highly integrated serial port transceiver designed to facilitate communication between modern digital devices. This component is a single transmitter, single receiver, RS-232 interface circuit that meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector.

The device is optimized for operation from a single 3.0V to 5.5V power supply, making it suitable for a wide range of applications including portable or battery-powered electronics. This low-power consumption feature, combined with a 1µA shutdown mode, significantly extends battery life in portable systems.

The MAX3221ECUE+T is capable of running at data rates up to 250kbps, ensuring efficient data transfer while maintaining a high degree of signal integrity. It also features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. The charge pump requires only four small 0.1µF capacitors for operation, reducing the overall footprint and component count in space-constrained applications.

Additionally, the MAX3221ECUE+T includes a receiver with a type of hysteresis to improve noise rejection, ensuring reliable communication even in electrically noisy environments. The device is equipped with an automatic power-down feature that powers down the on-chip power-supply and driver circuits when a connected peripheral is not in use, thereby conserving power for the system.

This product is available in a 16-pin TSSOP package, which is ideal for applications where space is at a premium. The MAX3221ECUE+T has an extended industrial temperature range of -40°C to +85°C, making it robust and suitable for industrial applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3221ECUE+T, making it an excellent choice for designers looking for a high-performance RS-232 interface solution that combines low power, high data rate, and small package size.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to €41.9025
ECAD model for BCM5488RA7KPBG
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €9.4285
ECAD model for ADM236LAN
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to €0.2375
ECAD model for DS1488M
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
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
Lowest to $3.3048
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
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
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
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
9+ €5.3661 €48.2945
21+ €4.4029 €92.4614
32+ €4.2653 €136.4911
44+ €4.1278 €181.6218
57+ €3.9902 €227.4409
77+ €3.5774 €275.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
MOQ: 9 pcs