Products specifications

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 2
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Voltage - Supply, Single (V+) 4.5 V ~ 20 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 125474-MAX337EAI+
Ultra Librarian 3D Model Ultra Librarian MAX337EAI+ CAD Model

Description

Introducing the MAX337EAI+ from Maxim Integrated

The MAX337EAI+ is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to the needs of advanced electronic systems. This versatile component is a key solution for applications requiring efficient routing of analog signals to a single output line. Its robust design and state-of-the-art technology make it an ideal choice for a wide range of industries, including telecommunications, data acquisition systems, and test equipment.

This analog multiplexer comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. The MAX337EAI+ operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations. Its digital logic inputs are TTL and CMOS compatible, ensuring easy integration with a wide array of microcontrollers and digital interfaces.

Key Features

  • Low On-Resistance: The device boasts low on-resistance (100Ω max), which minimizes signal attenuation and preserves signal integrity across the multiplexer.
  • Low Charge Injection: With low charge injection (10pC max), the MAX337EAI+ ensures minimal disturbance to the signal during switching, which is crucial for precision applications.
  • Low Crosstalk and Off-Isolation: It offers excellent signal isolation with low crosstalk and off-isolation, which is vital for maintaining signal clarity and preventing interference between channels.
  • High ESD Protection: The device provides high electrostatic discharge (ESD) protection, safeguarding the multiplexer against static damage and enhancing its reliability in harsh environments.

The MAX337EAI+ is equipped with sixteen single-ended channels that can be configured as eight differential pairs, providing versatility for different signal routing needs. Its break-before-make switching action ensures that no two channels are connected simultaneously, preventing signal overlap and shorting.

For engineers and designers looking for a reliable and high-quality analog multiplexer, the MAX337EAI+ from Maxim Integrated stands out as a solid choice. Its combination of performance, compact design, and advanced features ensures that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Maxim Integrated
Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER 8X1 16QSOP
Need more? Email Us
ECAD model for MAX4051CEE
Analog Devices Inc.
Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $3.9802
ECAD model for ADG1212YRUZ-REEL
Texas Instruments
8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION EFFECT CONTROL
Lowest to $0.3578
ECAD model for SN74HC4851QPWRQ1
Analog Devices Inc.
9.5 Ω RON ±15 V/+12 V/±5 V iCMOS Serially-Controlled Octal SPST Switches | IC SW SPST 9.5OHM RON 24TSSOP
Lowest to $14.6546
ECAD model for ADG1414BRUZ
Analog Devices Inc.
High Voltage Latch-Up Proof
Lowest to $19.2046
ECAD model for ADG5234BRUZ-RL7
STMicroelectronics
ANALOG SINGLE 16 CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.6520
ECAD model for HCF4067M013TR
Toshiba Semiconductor and Storage
Lowest to $0.3006
ECAD model for TC7SB66CFU
Analog Devices Inc.
LC2MOS 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to $1.1306
ECAD model for ADG409BN
Analog Devices Inc.
High Voltage, Latch-Up Proof, 4-Channel Multiplexer Automatic test equipment | IC MUX 4:1 170 OHM 14TSSOP
Lowest to $6.5130
ECAD model for ADG5204BRUZ
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
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $5.7894