Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1086784-PCA9538APWJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538APWJ CAD Model

Description

NXP PCA9538APWJ 8-bit I2C-bus and SMBus Low Power I/O Port with Interrupt

The PCA9538APWJ is a robust I/O expander from NXP Semiconductors designed to provide additional input/output (I/O) ports to a microcontroller or processor through the I2C-bus or SMBus interface. This device is particularly useful in applications where I/O pins are limited and expansion is necessary, such as in embedded systems, servers, personal electronics, and industrial automation.

This 8-bit I/O expander operates on a supply voltage ranging from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The PCA9538APWJ is housed in a TSSOP20 package, which is ideal for space-constrained applications.

Key features of the PCA9538APWJ include:

  • 8 I/O pins: Each pin can be configured as an input or output, providing flexibility for a wide range of applications.
  • Low standby current: This feature is crucial for battery-powered devices, as it helps to extend battery life by minimizing power consumption when the device is not actively being used.
  • Interrupt output: An interrupt output pin signals the host microcontroller when an input state has changed, allowing for efficient monitoring of input events without the need for constant polling.
  • Input/Output configuration registers: These registers allow for individual pin configuration, enabling the user to tailor the behavior of each I/O to meet specific application needs.
  • Active-low reset input: This input allows the device to be reset remotely, ensuring reliable operation and easy recovery from error states.
  • High-impedance outputs: When powered up, all I/Os are configured as inputs with high-impedance, which prevents unintended outputs during power-up.
  • Polarity inversion: The PCA9538APWJ provides polarity inversion registers which allow the user to invert the polarity of the input port data if required.

With its built-in oscillator, no external components are required for its operation, simplifying the design and reducing the bill of materials. The PCA9538APWJ also supports both the standard mode (100 kHz) and the fast mode (400 kHz) of I2C communication, providing versatility in system design.

Overall, the NXP PCA9538APWJ is a highly useful component for system designers looking to expand the I/O capabilities of their projects without compromising on power efficiency or space. Its ease of use and integration make it an excellent choice for a wide range of applications where additional I/Os are needed.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
NXP / Nexperia
Low-voltage translating 16-bit I2C-bus/SMBus I/O expander
Lowest to $1.7778
ECAD model for PCA6416AHF
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ECAD model for CMQ82C55AZ
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
16-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Lowest to $37.6503
ECAD model for PCA9539RBS
Texas Instruments
SMBus I/O Expander With Interrupt Output
Lowest to $25.9786
ECAD model for PCA9555DBQ
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
ECAD model for PCA9535ECMTTXG
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.3130
ECAD model for PCA9674APW,112

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
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
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
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
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6031 $51.2635
180+ $0.5649 $101.6820
275+ $0.5459 $150.1225
395+ $0.5077 $200.5415
515+ $0.4886 $251.6290
640+ $0.4695 $300.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 539,210 pieces
MOQ: 85 pcs