Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage - Operating 4.25V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC18F6585
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names Q3694837,PIC18F6585-I/L-NDR
Standard Package 19
Win Source Part Number 1085091-PIC18F6585-I/L
Ultra Librarian 3D Model Ultra Librarian PIC18F6585-I/L CAD Model

Description

Product Overview: PIC18F6585-I/L from Microchip Technology

The PIC18F6585-I/L is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC18F family, which is well-known for its robust architecture, versatile features, and suitability for a wide range of applications. The PIC18F6585-I/L is designed to offer both the power and flexibility needed for more complex control systems.

Key Features

  • Core: The device features a powerful PIC18 core with an extended instruction set for enhanced computational performance.
  • Memory: It boasts a substantial program memory of 48 KB, which is ideal for storing complex programs and routines.
  • EEPROM: With 1024 bytes of EEPROM, this MCU allows for easy data storage without the need for external memory components.
  • I/O Pins: The unit comes with 50 versatile I/O pins, providing ample connectivity for peripherals and interfacing with other devices.
  • Communication: It supports multiple communication protocols, including SPI, I2C, and USART, which makes it suitable for networking applications.
  • Speed: Operating at a maximum frequency of 40 MHz, the PIC18F6585-I/L ensures swift processing and response times.
  • Analog Features: The microcontroller includes 10-bit, 13-channel Analog-to-Digital Converters (ADCs) for accurate analog signal measurement.

Applications

The PIC18F6585-I/L is designed for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its robust I/O capabilities make it an ideal choice for interfacing with sensors, actuators, and various communication modules. The device is also well-suited for automotive applications, home automation systems, and complex embedded systems that require a high level of control and connectivity.

Package and Quality

The MCU is available in a 64-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while still offering excellent thermal performance. The PIC18F6585-I/L is also backed by Microchip's commitment to quality, ensuring reliability and performance in even the most demanding environments.

With its combination of performance, memory, and I/O capabilities, the PIC18F6585-I/L from Microchip Technology stands out as a versatile and powerful solution for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4462 $68.8924
4+ $28.2636 $113.0544
6+ $27.3804 $164.2824
8+ $26.4971 $211.9768
10+ $25.6139 $256.1390
14+ $22.9642 $321.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 529 pieces
MOQ: 2 pcs